TelephoneStuff.com Tripp Lite 16 Amp 100-240V AC Power Distribution Unit PDU12IEC

Description
Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing receptacles measures only 4.25 in. in depth - 12 IEC320 C13 and 2 IEC320 C19 Output receptacles accept common IEC320 C14 and C20 equipment plugs - IEC320 C20 Inlet connection supports a variety of appropriate user-supplied input cords - Switch-free design prevents the potential for accidental shutoff of connected loads - 16 Amp total electrical capacity with seperate 16A circuit breakers - 100-240V AC, 50/60Hz Electrical compatibility
Description
Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing receptacles measures only 4.25 in. in depth - 12 IEC320 C13 and 2 IEC320 C19 Output receptacles accept common IEC320 C14 and C20 equipment plugs - IEC320 C20 Inlet connection supports a variety of appropriate user-supplied input cords - Switch-free design prevents the potential for accidental shutoff of connected loads - 16 Amp total electrical capacity with seperate 16A circuit breakers - 100-240V AC, 50/60Hz Electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 16 Amp 100-240V AC Power Distribution Unit - PDU12IEC - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 16 Amp 100-240V AC Power Distribution Unit
PDU12IEC
Tripp Lite 16 Amp 100-240V AC Power Distribution Unit PDU12IEC
Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded AC power distribution unit with 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - Attractive all-metal housing receptacles measures only 4.25 in. in depth - 12 IEC320 C13 and 2 IEC320 C19 Output receptacles accept common IEC320 C14 and C20 equipment plugs - IEC320 C20 Inlet connection supports a variety of appropriate user-supplied input cords - Switch-free design prevents the potential for accidental shutoff of connected loads - 16 Amp total electrical capacity with seperate 16A circuit breakers - 100-240V AC, 50/60Hz Electrical compatibility

Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation.
Power Distribution Unit Features:
- Corded AC power distribution unit with 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet
- Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or 0U formats
- Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- Attractive all-metal housing receptacles measures only 4.25 in. in depth
- 12 IEC320 C13 and 2 IEC320 C19 Output receptacles accept common IEC320 C14 and C20 equipment plugs
- IEC320 C20 Inlet connection supports a variety of appropriate user-supplied input cords
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 16 Amp total electrical capacity with seperate 16A circuit breakers
- 100-240V AC, 50/60Hz Electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDU12IEC
Product Name Tripp Lite 16 Amp 100-240V AC Power Distribution Unit
Voltage 115V; 230V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details