TelephoneStuff.com Tripp Lite 15 Amp AC Power Distribution Unit PDU1215

Description
Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility
Description
Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 15 Amp AC Power Distribution Unit - PDU1215 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 15 Amp AC Power Distribution Unit
PDU1215
Tripp Lite 15 Amp AC Power Distribution Unit PDU1215
Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet. Power Distribution Unit Features: - Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles - Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats - Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure - Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment - 13 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs - 15 Foot AC cord NEMA5-15P plug connection - Switch-free design prevents the potential for accidental shutoff of connected loads - 15 Amp electrical capacity with circuit breaker - 120V AC, 50/60Hz Electrical compatibility

Tripp Lite's PDU1215 AC power distribution unit offers 15 amp, 120 volt capacity in a versatile multi-mount cabinet.
Power Distribution Unit Features:
- Corded AC power distribution unit with 15 amp capacity and 13 AC receptacles
- Versatile all-metal cabinet with detachable mounting flanges allows wallmount, under-counter and 19 inch rackmount mounting in both 1U or zero-U formats
- Detachable flanges with pre-punched access holes and adjustable depth channels allow user configuration in dozens of potential mounting schemes, including zero-U rackmount capability in the cable management area or other available space within a rack enclosure
- Unfiltered electrical pass-through reliably distributes alternate waveform AC power from UPS or generator to supported equipment
- 13 NEMA5-15R Output receptacles accept common NEMA5-15 equipment plugs
- 15 Foot AC cord NEMA5-15P plug connection
- Switch-free design prevents the potential for accidental shutoff of connected loads
- 15 Amp electrical capacity with circuit breaker
- 120V AC, 50/60Hz Electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Distribution Units (PDU)
Product Number PDU1215
Product Name Tripp Lite 15 Amp AC Power Distribution Unit
Frequency 50Hz; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details