TelephoneStuff.com Hubbell One-Gang Standard Box PDB12S

Description
One-Gang Standard Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Standard Box Features: - One-Gang Standard Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for Standard Switches and Receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.78" D - Available in Packages of 5, 10, and 20 Boxes
Description
One-Gang Standard Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Standard Box Features: - One-Gang Standard Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for Standard Switches and Receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.78" D - Available in Packages of 5, 10, and 20 Boxes

Suppliers

Company
Product
Description
Supplier Links
Hubbell One-Gang Standard Box - PDB12S - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell One-Gang Standard Box
PDB12S
Hubbell One-Gang Standard Box PDB12S
One-Gang Standard Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity. One-Gang Standard Box Features: - One-Gang Standard Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series - Specifically designed for Standard Switches and Receptacles - Impact Resistance: 5 ftlbs - Crush Resistance: 300 lbs - Flame Rating: UL94V0 - Material: UV Stabilized PVC - UL Standard: UL5A - UL Listings: E118895/E119190 - Color: Office White - Dimensions: 3.25" W x 4.90" H x 1.78" D - Available in Packages of 5, 10, and 20 Boxes

One-Gang Standard Box is part of Hubbell’s Raceway Systems which utilize innovative technologies, easy mounting, and provide greater data capacity.
One-Gang Standard Box Features:
- One-Gang Standard Box is a non-metallic product designed for the PP1 (Single Service) PremiseTrak Latching, PW2 (Multi Service) WallTrak Latching, PL1 (Single Service) LANTrak, and PlugTrak Latching Raceway Series
- Specifically designed for Standard Switches and Receptacles
- Impact Resistance: 5 ftlbs
- Crush Resistance: 300 lbs
- Flame Rating: UL94V0
- Material: UV Stabilized PVC
- UL Standard: UL5A
- UL Listings: E118895/E119190
- Color: Office White
- Dimensions: 3.25" W x 4.90" H x 1.78" D
- Available in Packages of 5, 10, and 20 Boxes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number PDB12S
Product Name Hubbell One-Gang Standard Box
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 77SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Duplex Receptacle Openings, Two Gang, Brushed Bronze - SB82BZ - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Bronze
View Details