Direct plug-in solution for Cisco 7905, 7910, 7912, Polycom IP300, IP500, IP600 & Snom IP phones. Passport 20V-DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Includes Tuffset QD1027 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 20V-DC (PASSPORT-20V-DC) and QD1027 cord (30005)
Cord compatible with the following IP phone models:
- Avaya IP Phones - 1603, 1608, 1616, 9610, 9620, 9630, 9630G, 9640, 9640G, 9650
- Cisco (Must be connected through handset jack) - 7902, 7902G, 7905, 7905G, 7910, 7910G, 7911, 7911G, 7912, 7912G
- Grandstream - GXP1200, GXP2010, GXP2020
- Snom - 220, 320, 360, 370
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-20V-DC-7 |
| Product Name | VXI Passport 20V-DC Binaural Headset with QD1027V Modular.. |
| Application | Voice |