TelephoneStuff.com VXI Monaural Noise-Canceling Headset with QD1029P PASSPORT-20P-DC-9

Description
VXI’s Passport 20 P is a high quality, professional grade binaural headset solution for Contact center use. This headset is designed to provide easy integration into call centers utilizing Plantronics quick disconnects. Passport P headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20P-DC (PASSPORT-20P-DC) and QD1029-P Plantronics cord (201492) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
Description
VXI’s Passport 20 P is a high quality, professional grade binaural headset solution for Contact center use. This headset is designed to provide easy integration into call centers utilizing Plantronics quick disconnects. Passport P headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20P-DC (PASSPORT-20P-DC) and QD1029-P Plantronics cord (201492) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Suppliers

Company
Product
Description
Supplier Links
VXI Monaural Noise-Canceling Headset with QD1029P - PASSPORT-20P-DC-9 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Monaural Noise-Canceling Headset with QD1029P
PASSPORT-20P-DC-9
VXI Monaural Noise-Canceling Headset with QD1029P PASSPORT-20P-DC-9
VXI’s Passport 20 P is a high quality, professional grade binaural headset solution for Contact center use. This headset is designed to provide easy integration into call centers utilizing Plantronics quick disconnects. Passport P headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20P-DC (PASSPORT-20P-DC) and QD1029-P Plantronics cord (201492) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

VXI’s Passport 20 P is a high quality, professional grade binaural headset solution for Contact center use. This headset is designed to provide easy integration into call centers utilizing Plantronics quick disconnects. Passport P headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 20P-DC (PASSPORT-20P-DC) and QD1029-P Plantronics cord (201492)
Cord compatible with the following IP phone models:
- Avaya - Callmaster V series, Callmaster VI series
- Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-20P-DC-9
Product Name VXI Monaural Noise-Canceling Headset with QD1029P
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details