Direct plug-in solution for Aastra, Nortel, Avaya IP, Alcatel, Altigen, Intertel, Mitel & Shoretel phones. Passport 20P-DC is a high quality, professional grade binaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Includes Tuffset QD1026-P Plantronics modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 20P-DC (PASSPORT-20P-DC) and QD1026-P Plantronics cord (201797)
Cord compatible with the following IP phone models:
- Aastra - 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i
- Avaya IP Phones - 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621
- Avaya Digital Phones - 6408D+, 6416D+, 6424D+
- Nortel - M3901, M3902, M3903, M3904, M3905
- Nortel (HGT adapter #202207 required) - IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007
- Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430
- Snom - 300
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-20P-DC-6 |
| Product Name | VXI Binaural Noise-Canceling Headset with QD1026P |
| Application | Voice |