Passport 20P Monaural Noise-Canceling Headset with QD1026P Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers with Plantronics-compatib
Headset and Cable Bundle Features:
- Provides an immediate connection to the Plantronics-compatib
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Concave ear cushion for greater comfort
- High impact plastic and durable components for fewer repairs and long headset life
- Headset is also identified as Model #201797
- Included Passport Lower Quick Disconnect QD1026P Cord is compatible for direct plug in situations where an amplifier is not required
The 20V and QD1026V Headset Cable Bundle are compatible with with the following IP Phone Models:
- Aastra: 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i
- Polycom: SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430
- Snom: 300
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-20P-6 |
| Product Name | VXI Passport 20P Monaural Noise-Canceling Headset with.. |
| Application | Voice |