TelephoneStuff.com VXI Passport 20G Binaural Headset with QD1026G Headset.. PASSPORT-20G-DC-6

Description
Direct plug-in solution for Aastra, Nortel, select models of Avaya IP, select models of Polycom IP, Alcatel, Altigen, Intertel, Mitel, Shoretel and select models of Snom IP phones. Passport 20G headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes QD1026G headset cord with modular jack for direct plug in to phones where an amplifier is not required. Provides GN Netcom quick disconnect (QD) on one end and modular connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20G (PASSPORT-20G) and QD1026G headset cord (201400) Cord compatible with the following IP phone models: - Aastra - 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones - 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya Digital Phones - 6408D+, 6416D+, 6424D+ - Nortel - M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) - IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom - 300
Description
Direct plug-in solution for Aastra, Nortel, select models of Avaya IP, select models of Polycom IP, Alcatel, Altigen, Intertel, Mitel, Shoretel and select models of Snom IP phones. Passport 20G headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes QD1026G headset cord with modular jack for direct plug in to phones where an amplifier is not required. Provides GN Netcom quick disconnect (QD) on one end and modular connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20G (PASSPORT-20G) and QD1026G headset cord (201400) Cord compatible with the following IP phone models: - Aastra - 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones - 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya Digital Phones - 6408D+, 6416D+, 6424D+ - Nortel - M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) - IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom - 300

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 20G Binaural Headset with QD1026G Headset.. - PASSPORT-20G-DC-6 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 20G Binaural Headset with QD1026G Headset..
PASSPORT-20G-DC-6
VXI Passport 20G Binaural Headset with QD1026G Headset.. PASSPORT-20G-DC-6
Direct plug-in solution for Aastra, Nortel, select models of Avaya IP, select models of Polycom IP, Alcatel, Altigen, Intertel, Mitel, Shoretel and select models of Snom IP phones. Passport 20G headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes QD1026G headset cord with modular jack for direct plug in to phones where an amplifier is not required. Provides GN Netcom quick disconnect (QD) on one end and modular connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 20G (PASSPORT-20G) and QD1026G headset cord (201400) Cord compatible with the following IP phone models: - Aastra - 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i - Avaya IP Phones - 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621 - Avaya Digital Phones - 6408D+, 6416D+, 6424D+ - Nortel - M3901, M3902, M3903, M3904, M3905 - Nortel (HGT adapter #202207 required) - IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007 - Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430 - Snom - 300

Direct plug-in solution for Aastra, Nortel, select models of Avaya IP, select models of Polycom IP, Alcatel, Altigen, Intertel, Mitel, Shoretel and select models of Snom IP phones. Passport 20G headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Includes QD1026G headset cord with modular jack for direct plug in to phones where an amplifier is not required. Provides GN Netcom quick disconnect (QD) on one end and modular connector on the other end.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 20G (PASSPORT-20G) and QD1026G headset cord (201400)
Cord compatible with the following IP phone models:
- Aastra - 480i, 9133i, 9112i, 9113i, 53i, 55i, 57i
- Avaya IP Phones - 2402, 2410, 2420, 4601, 4602, 4606, 4610SW, 4620, 4621SW, 4622SW, 4624, 4625, 4630SW, 4690, 5410, 5420, 5610, 5621
- Avaya Digital Phones - 6408D+, 6416D+, 6424D+
- Nortel - M3901, M3902, M3903, M3904, M3905
- Nortel (HGT adapter #202207 required) - IP Phone 1110, IP Phone 1120E, IP Phone 1140E, IP Phone 1150E, IP Phone 2001, IP Phone 2002, IP Phone 2004, IP Phone 2007
- Polycom - SoundPoint IP 500, SoundPoint IP 501, SoundPoint IP 550, SoundPoint IP 600, SoundPoint IP 601, SoundPoint IP 650, 300, 301, 430
- Snom - 300

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-20G-DC-6
Product Name VXI Passport 20G Binaural Headset with QD1026G Headset..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details