TelephoneStuff.com VXI Passport 10V-DC Monaural Headset with QD1029 Modular.. PASSPORT-10V-DC-9

Description
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1029 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1029 cord (200419) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
Description
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1029 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1029 cord (200419) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 10V-DC Monaural Headset with QD1029 Modular.. - PASSPORT-10V-DC-9 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 10V-DC Monaural Headset with QD1029 Modular..
PASSPORT-10V-DC-9
VXI Passport 10V-DC Monaural Headset with QD1029 Modular.. PASSPORT-10V-DC-9
Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles. Includes Tuffset QD1029 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end. Headset Features: - Noise canceling microphone greatly reduces background noise for a more professional sounding call - Durable components for long product life - Adjustable ratchet headband for secure, comfortable fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1029 cord (200419) Cord compatible with the following IP phone models: - Avaya - Callmaster V series, Callmaster VI series - Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Direct plug-in solution for Cisco 7940, 7960 & 7970 Series IP phones, Avaya Callmaster V & VI, Lucent 500AM, Plantronics M10 & M12 amplifiers and Grandstream BudgetTone IP phones. Passport 10V-DC headset is a high quality, professional grade monaural headset solution for contact center use. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center. Durable construction means fewer repairs and less hassles.
Includes Tuffset QD1029 modular connector cord for direct plug in situations where an amplifier is not required. Provides quick disconnect (QD) on one end and moduler connector on the other end.
Headset Features:
- Noise canceling microphone greatly reduces
background noise for a more professional sounding call
- Durable components for long product life
- Adjustable ratchet headband for secure, comfortable fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- Includes Passport 10V-DC (PASSPORT-10V-DC) and QD1029 cord (200419)
Cord compatible with the following IP phone models:
- Avaya - Callmaster V series, Callmaster VI series
- Cisco - 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-10V-DC-9
Product Name VXI Passport 10V-DC Monaural Headset with QD1029 Modular..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

M-306 Slim-Line Speaker/Mic. for Motorola 2.5mm/3.5mm - M-306 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details