TelephoneStuff.com VXI Passport 10V Monaural Noise-Canceling Headset with.. PASSPORT-10V-9

Description
Passport 10V Monaural Noise-Canceling Headset with QD1029V Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing VXI standard amplifiers and direct connect cords. Headset and Cable Bundle Features: - Provides an immediate connection to the VXI quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life - Included Passport QD1029V Quick Disconnect Modular Cord for Direct plug-in situations where an amplifier is not required The 10V and QD1029V Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
Description
Passport 10V Monaural Noise-Canceling Headset with QD1029V Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing VXI standard amplifiers and direct connect cords. Headset and Cable Bundle Features: - Provides an immediate connection to the VXI quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life - Included Passport QD1029V Quick Disconnect Modular Cord for Direct plug-in situations where an amplifier is not required The 10V and QD1029V Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Suppliers

Company
Product
Description
Supplier Links
VXI Passport 10V Monaural Noise-Canceling Headset with.. - PASSPORT-10V-9 - TelephoneStuff.com
Huntington Beach, CA, USA
VXI Passport 10V Monaural Noise-Canceling Headset with..
PASSPORT-10V-9
VXI Passport 10V Monaural Noise-Canceling Headset with.. PASSPORT-10V-9
Passport 10V Monaural Noise-Canceling Headset with QD1029V Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing VXI standard amplifiers and direct connect cords. Headset and Cable Bundle Features: - Provides an immediate connection to the VXI quick disconnect lower cord for easy integration in the contact center - Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and improved voice clarity - Adjustable, ratchet headband provides operator with a comfortable, secure fit - Left or right side microphone placement - Flexible "gooseneck" microphone boom easily adjusts and stays in position for consistent voice input - High impact plastic and durable components for fewer repairs and long headset life - Included Passport QD1029V Quick Disconnect Modular Cord for Direct plug-in situations where an amplifier is not required The 10V and QD1029V Headset Cable Bundle are compatible with with the following IP Phone Models: - Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Passport 10V Monaural Noise-Canceling Headset with QD1029V Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing VXI standard amplifiers and direct connect cords.
Headset and Cable Bundle Features:
- Provides an immediate connection to the VXI quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- High impact plastic and durable components for fewer repairs and long headset life
- Included Passport QD1029V Quick Disconnect Modular Cord for Direct plug-in situations where an amplifier is not required
The 10V and QD1029V Headset Cable Bundle are compatible with with the following IP Phone Models:
- Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number PASSPORT-10V-9
Product Name VXI Passport 10V Monaural Noise-Canceling Headset with..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details