Passport 10G Monaural Noise-Canceling Headset with QD1029G Headset Cable Bundle is a high quality, professional grade monaural headset solution for contact center use. The included headset is designed to provide easy integration into call centers utilizing GN Netcom quick disconnects. Passport headsets use the same impact-resistant plastic used in sports equipment to withstand the intensity of the 24/7 center.
Headset and Cable Bundle Features:
- Provides an immediate connection to the GN Netcom quick disconnect lower cord for easy integration in the contact center
- Noise-canceling electret microphone greatly reduces background noise for a more professional sounding call and
improved voice clarity
- Adjustable, ratchet headband provides operator with a comfortable, secure fit
- Left or right side microphone placement
- Flexible "gooseneck" microphone boom easily adjusts
and stays in position for consistent voice input
- High impact plastic and durable components for fewer repairs and long headset life
- Included Passport QD1029G Lower Headset Connection Cord is compatible with Passport G Series Headset and is also identified as Model #202722
The 10G and QD1029G Headset Cable Bundle are compatible with with the following IP Phone Models:
- Cisco: 7940, 7940G, 7941G, 7960, 7960G, 7961G, 7970, 7970G, 7971G
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | PASSPORT-10G-9 |
| Product Name | VXI Passport 10G Monaural Noise-Canceling Headset with.. |
| Application | Voice |