TelephoneStuff.com Guardian Telecom WTT-30 Watertight Telephone with Enclosure P6485

Description
Guardian’s WTT-30/WTT-40 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. The WTT-30 enclosure is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Highway Call Boxes or Waterfront Locations. Features: - Urethane faceplate - Weather proof / dust proof metal keypad for extended life - Volume control handset - Circuit boards encapsulated in epoxy resin to be impervious to water and condensation - A magnetic reed hook-switch reduces the number of moving parts subject to wear - Electret noise-reducing microphone - Lightning / power surge protected - A service temperature range from -40° to +60°C ( -40° to +140°F ) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible Applications: - Any Outdoor Location - Power Generation Facilities - Cement Plants - Sewage Plants - Construction Sites - Highway Call Boxes - Pulp & Paper Mills - Food Processing Plants - Waterfront Locations - Greenhouses - Mines Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Guardian’s WTT-30/WTT-40 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. The WTT-30 enclosure is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Highway Call Boxes or Waterfront Locations. Features: - Urethane faceplate - Weather proof / dust proof metal keypad for extended life - Volume control handset - Circuit boards encapsulated in epoxy resin to be impervious to water and condensation - A magnetic reed hook-switch reduces the number of moving parts subject to wear - Electret noise-reducing microphone - Lightning / power surge protected - A service temperature range from -40° to +60°C ( -40° to +140°F ) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible Applications: - Any Outdoor Location - Power Generation Facilities - Cement Plants - Sewage Plants - Construction Sites - Highway Call Boxes - Pulp & Paper Mills - Food Processing Plants - Waterfront Locations - Greenhouses - Mines Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom WTT-30 Watertight Telephone with Enclosure - P6485 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom WTT-30 Watertight Telephone with Enclosure
P6485
Guardian Telecom WTT-30 Watertight Telephone with Enclosure P6485
Guardian’s WTT-30/WTT-40 offers maximum efficiency under extreme environmental conditions. The sturdy urethane enclosure protects the internal circuitry against wind blown dust, rain, corrosion, splashing and high pressure water. The WTT-30 enclosure is approved with a CSA Type 4X rating, making it the ideal telephone for use in wet or corrosive atmospheres such as Highway Call Boxes or Waterfront Locations. Features: - Urethane faceplate - Weather proof / dust proof metal keypad for extended life - Volume control handset - Circuit boards encapsulated in epoxy resin to be impervious to water and condensation - A magnetic reed hook-switch reduces the number of moving parts subject to wear - Electret noise-reducing microphone - Lightning / power surge protected - A service temperature range from -40° to +60°C ( -40° to +140°F ) - Mounting plate - Spring loaded locking door - Receiver is hearing aid compatible Applications: - Any Outdoor Location - Power Generation Facilities - Cement Plants - Sewage Plants - Construction Sites - Highway Call Boxes - Pulp & Paper Mills - Food Processing Plants - Waterfront Locations - Greenhouses - Mines Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Guardian’s WTT-30/WTT-40 offers maximum
efficiency under extreme environmental
conditions. The sturdy urethane enclosure
protects the internal circuitry against wind
blown dust, rain, corrosion, splashing and
high pressure water. The WTT-30 enclosure
is approved with a CSA Type 4X rating,
making it the ideal telephone for use in
wet or corrosive atmospheres such as
Highway Call Boxes or Waterfront Locations.
Features:
- Urethane faceplate
- Weather proof / dust proof metal keypad for extended life
- Volume control handset
- Circuit boards encapsulated in epoxy resin to be impervious to
water and condensation
- A magnetic reed hook-switch reduces the number of moving parts subject to wear
- Electret noise-reducing microphone
- Lightning / power surge protected
- A service temperature range from -40° to +60°C ( -40° to +140°F )
- Mounting plate
- Spring loaded locking door
- Receiver is hearing aid compatible
Applications:
- Any Outdoor Location
- Power Generation Facilities
- Cement Plants
- Sewage Plants
- Construction Sites
- Highway Call Boxes
- Pulp & Paper Mills
- Food Processing Plants
- Waterfront Locations
- Greenhouses
- Mines
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number P6485
Product Name Guardian Telecom WTT-30 Watertight Telephone with Enclosure
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX2 Smartphone - bartec-sp9ex2-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details