TelephoneStuff.com Zebra P420i Color Card Printer P420I

Description
With its LCD display and convenient user features, this rugged, dual-sided card printer readily prints high quality, personalized photo ID cards for high volume applications. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P420I0000CID0 Specifications: - Dual-sided - LCD Display - USB Port - Built-in Ethernet - 300 dpi Print Resolution - P420I0000UID0 Specifications: - Dual-sided - LCD Display - USB Port w/ Centronics Parallel - 4 MB Image Memory - P420I0M10CID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M10UID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M20CID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M20UID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M30UID0 Specifications: - Dual-sided - Stripe-up Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M3UID0 Specifications: - Magnetic Encoder - P420I0M3UID0 Specifications: - Contact Smart Card - USB Port w/ Centronics Parallel - P420IEM10CID0 Specifications: - Smart Card - Hico Magnetic Encoder - P420IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420IEM20UID0 Specifications: - Smart Card - Stripe-down Magnetic Encoder - USB Port w/ Centronics Parallel
Description
With its LCD display and convenient user features, this rugged, dual-sided card printer readily prints high quality, personalized photo ID cards for high volume applications. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P420I0000CID0 Specifications: - Dual-sided - LCD Display - USB Port - Built-in Ethernet - 300 dpi Print Resolution - P420I0000UID0 Specifications: - Dual-sided - LCD Display - USB Port w/ Centronics Parallel - 4 MB Image Memory - P420I0M10CID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M10UID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M20CID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M20UID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M30UID0 Specifications: - Dual-sided - Stripe-up Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M3UID0 Specifications: - Magnetic Encoder - P420I0M3UID0 Specifications: - Contact Smart Card - USB Port w/ Centronics Parallel - P420IEM10CID0 Specifications: - Smart Card - Hico Magnetic Encoder - P420IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420IEM20UID0 Specifications: - Smart Card - Stripe-down Magnetic Encoder - USB Port w/ Centronics Parallel

Suppliers

Company
Product
Description
Supplier Links
Zebra P420i Color Card Printer - P420I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P420i Color Card Printer
P420I
Zebra P420i Color Card Printer P420I
With its LCD display and convenient user features, this rugged, dual-sided card printer readily prints high quality, personalized photo ID cards for high volume applications. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P420I0000CID0 Specifications: - Dual-sided - LCD Display - USB Port - Built-in Ethernet - 300 dpi Print Resolution - P420I0000UID0 Specifications: - Dual-sided - LCD Display - USB Port w/ Centronics Parallel - 4 MB Image Memory - P420I0M10CID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M10UID0 Specifications: - Dual-sided - Stripe-down Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M20CID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port - Built-in Ethernet - P420I0M20UID0 Specifications: - Dual-sided - Stripe-down Loco Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M30UID0 Specifications: - Dual-sided - Stripe-up Hico Magnetic Encoder - USB Port w/ Centronics Parallel - P420I0M3UID0 Specifications: - Magnetic Encoder - P420I0M3UID0 Specifications: - Contact Smart Card - USB Port w/ Centronics Parallel - P420IEM10CID0 Specifications: - Smart Card - Hico Magnetic Encoder - P420IEM10UID0 Specifications: - Smart Card - Hico Magnetic Encoder - USB Port - Built-in Ethernet - P420IEM20UID0 Specifications: - Smart Card - Stripe-down Magnetic Encoder - USB Port w/ Centronics Parallel

With its LCD display and convenient user features, this rugged, dual-sided card printer readily prints high quality, personalized photo ID cards for high volume applications.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P420I0000CID0 Specifications:
- Dual-sided
- LCD Display
- USB Port
- Built-in Ethernet
- 300 dpi Print Resolution
- P420I0000UID0 Specifications:
- Dual-sided
- LCD Display
- USB Port w/ Centronics Parallel
- 4 MB Image Memory
- P420I0M10CID0 Specifications:
- Dual-sided
- Stripe-down Hico Magnetic Encoder
- USB Port
- Built-in Ethernet
- P420I0M10UID0 Specifications:
- Dual-sided
- Stripe-down Hico Magnetic Encoder
- USB Port w/ Centronics Parallel
- P420I0M20CID0 Specifications:
- Dual-sided
- Stripe-down Loco Magnetic Encoder
- USB Port
- Built-in Ethernet
- P420I0M20UID0 Specifications:
- Dual-sided
- Stripe-down Loco Magnetic Encoder
- USB Port w/ Centronics Parallel
- P420I0M30UID0 Specifications:
- Dual-sided
- Stripe-up Hico Magnetic Encoder
- USB Port w/ Centronics Parallel
- P420I0M3UID0 Specifications:
- Magnetic Encoder
- P420I0M3UID0 Specifications:
- Contact Smart Card
- USB Port w/ Centronics Parallel
- P420IEM10CID0 Specifications:
- Smart Card
- Hico Magnetic Encoder
- P420IEM10UID0 Specifications:
- Smart Card
- Hico Magnetic Encoder
- USB Port
- Built-in Ethernet
- P420IEM20UID0 Specifications:
- Smart Card
- Stripe-down Magnetic Encoder
- USB Port w/ Centronics Parallel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P420I
Product Name Zebra P420i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details