TelephoneStuff.com Zebra P310F Card Printer P310F

Description
For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - New Richer Ribbon Color Formulation - Enhanced Color-Processing Firmware - Automatic Driver Configuration - Ribbon Image Counter & Ribbon Low Notification Available Models: - P310F0000PAD0 Specifications: - Single-sided - Parallel Standard (Parallel cable included) - 300 dpi Print Resolution - P310F0000SAD0 Specifications: - Single-sided - RS232C Serial Port - 300 dpi Print Resolution - P310F0000UAD0 Specifications: - Single-sided - USB Port - Parallel Standard (Parallel cable included) - P310F0M10PAD0 Specifications: - Single-sided - Magnetic Encoder - Parallel Standard (Parallel cable included) - P310FEM10PAD0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Parallel Standard (Parallel cable included)
Description
For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - New Richer Ribbon Color Formulation - Enhanced Color-Processing Firmware - Automatic Driver Configuration - Ribbon Image Counter & Ribbon Low Notification Available Models: - P310F0000PAD0 Specifications: - Single-sided - Parallel Standard (Parallel cable included) - 300 dpi Print Resolution - P310F0000SAD0 Specifications: - Single-sided - RS232C Serial Port - 300 dpi Print Resolution - P310F0000UAD0 Specifications: - Single-sided - USB Port - Parallel Standard (Parallel cable included) - P310F0M10PAD0 Specifications: - Single-sided - Magnetic Encoder - Parallel Standard (Parallel cable included) - P310FEM10PAD0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Parallel Standard (Parallel cable included)

Suppliers

Company
Product
Description
Supplier Links
Zebra P310F Card Printer - P310F - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P310F Card Printer
P310F
Zebra P310F Card Printer P310F
For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - New Richer Ribbon Color Formulation - Enhanced Color-Processing Firmware - Automatic Driver Configuration - Ribbon Image Counter & Ribbon Low Notification Available Models: - P310F0000PAD0 Specifications: - Single-sided - Parallel Standard (Parallel cable included) - 300 dpi Print Resolution - P310F0000SAD0 Specifications: - Single-sided - RS232C Serial Port - 300 dpi Print Resolution - P310F0000UAD0 Specifications: - Single-sided - USB Port - Parallel Standard (Parallel cable included) - P310F0M10PAD0 Specifications: - Single-sided - Magnetic Encoder - Parallel Standard (Parallel cable included) - P310FEM10PAD0 Specifications: - Magnetic Encoder - Smart Card Contact Station - Parallel Standard (Parallel cable included)

For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple.
Printer Features:
- New Richer Ribbon Color Formulation
- Enhanced Color-Processing Firmware
- Automatic Driver Configuration
- Ribbon Image Counter & Ribbon Low Notification
Available Models:
- P310F0000PAD0 Specifications:
- Single-sided
- Parallel Standard (Parallel cable included)
- 300 dpi Print Resolution
- P310F0000SAD0 Specifications:
- Single-sided
- RS232C Serial Port
- 300 dpi Print Resolution
- P310F0000UAD0 Specifications:
- Single-sided
- USB Port
- Parallel Standard (Parallel cable included)
- P310F0M10PAD0 Specifications:
- Single-sided
- Magnetic Encoder
- Parallel Standard (Parallel cable included)
- P310FEM10PAD0 Specifications:
- Magnetic Encoder
- Smart Card Contact Station
- Parallel Standard (Parallel cable included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P310F
Product Name Zebra P310F Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2686913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Mounting Options Portable / Handheld
Features RoHS
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer (optional feature)
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details