TelephoneStuff.com Zebra P310i Color Card Printer P301I

Description
For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P310I0000UID0 Specifications: - Single-sided - 120V - USB & Parallel (parallel cable included) - P310I0M10UID0 Specifications: - Single-sided - Srtipe-down Hico Magnetic Encoder - P310I0M20UID0 Specifications: - Single-sided - Srtipe-down Loco Magnetic Encoder - P310I0M30UID0 Specifications: - Single-sided - Srtipe-up Hico Magnetic Encoder - P310IE0000ID0 Specifications: - Smart Card Encoder - USB & Parallel (parallel cable included) - P310IEM10UID0 Specifications: - Smart Card - Stripe-down Hico Magnetic Encoder
Description
For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P310I0000UID0 Specifications: - Single-sided - 120V - USB & Parallel (parallel cable included) - P310I0M10UID0 Specifications: - Single-sided - Srtipe-down Hico Magnetic Encoder - P310I0M20UID0 Specifications: - Single-sided - Srtipe-down Loco Magnetic Encoder - P310I0M30UID0 Specifications: - Single-sided - Srtipe-up Hico Magnetic Encoder - P310IE0000ID0 Specifications: - Smart Card Encoder - USB & Parallel (parallel cable included) - P310IEM10UID0 Specifications: - Smart Card - Stripe-down Hico Magnetic Encoder

Suppliers

Company
Product
Description
Supplier Links
Zebra P310i Color Card Printer - P301I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P310i Color Card Printer
P301I
Zebra P310i Color Card Printer P301I
For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color Optimization - Ribbon Image Counter & Ribbon Low Notification - Enhanced Ribbon Formulation Available Models: - P310I0000UID0 Specifications: - Single-sided - 120V - USB & Parallel (parallel cable included) - P310I0M10UID0 Specifications: - Single-sided - Srtipe-down Hico Magnetic Encoder - P310I0M20UID0 Specifications: - Single-sided - Srtipe-down Loco Magnetic Encoder - P310I0M30UID0 Specifications: - Single-sided - Srtipe-up Hico Magnetic Encoder - P310IE0000ID0 Specifications: - Smart Card Encoder - USB & Parallel (parallel cable included) - P310IEM10UID0 Specifications: - Smart Card - Stripe-down Hico Magnetic Encoder

For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple.
Printer Features:
- Advanced RFID Technology
- Automatic Driver Configuration
- Intelligent Color Optimization
- Ribbon Image Counter & Ribbon Low Notification
- Enhanced Ribbon Formulation
Available Models:
- P310I0000UID0 Specifications:
- Single-sided
- 120V
- USB & Parallel (parallel cable included)
- P310I0M10UID0 Specifications:
- Single-sided
- Srtipe-down Hico Magnetic Encoder
- P310I0M20UID0 Specifications:
- Single-sided
- Srtipe-down Loco Magnetic Encoder
- P310I0M30UID0 Specifications:
- Single-sided
- Srtipe-up Hico Magnetic Encoder
- P310IE0000ID0 Specifications:
- Smart Card Encoder
- USB & Parallel (parallel cable included)
- P310IEM10UID0 Specifications:
- Smart Card
- Stripe-down Hico Magnetic Encoder

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P301I
Product Name Zebra P310i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details