TelephoneStuff.com Zebra P120i Color Card Printer P120I

Description
Zebra’s P120i is so affordable and easy-to-use that many customers can now choose double-sided printing. Whether you need to identify people, control facility access or promote membership benefits, the P120i makes dual-sided printing more affordable than ever before. Printer Features: - Load-N-Go ribbon cartridge with integrated card cleaning roller - Tool-less printhead replacement - Translucent card input cover - i Series ribbon information technology Available Models: - P120I0000AID0 Specifications: - Dual-sided - LCD display - 16 MB Image Memory - USB Port - P120I0000AIDS Specifications: - Dual-sided - 16 MB Image Memory - USB Port - Starter Kit included - P120I0M10AID0 Specifications: - Dual-sided - Magnetic Encoder - USB Port - P120I0M10AIDS Specifications: - Dual-sided - Magnetic Encoder - USB Port - Starter Kit included
Description
Zebra’s P120i is so affordable and easy-to-use that many customers can now choose double-sided printing. Whether you need to identify people, control facility access or promote membership benefits, the P120i makes dual-sided printing more affordable than ever before. Printer Features: - Load-N-Go ribbon cartridge with integrated card cleaning roller - Tool-less printhead replacement - Translucent card input cover - i Series ribbon information technology Available Models: - P120I0000AID0 Specifications: - Dual-sided - LCD display - 16 MB Image Memory - USB Port - P120I0000AIDS Specifications: - Dual-sided - 16 MB Image Memory - USB Port - Starter Kit included - P120I0M10AID0 Specifications: - Dual-sided - Magnetic Encoder - USB Port - P120I0M10AIDS Specifications: - Dual-sided - Magnetic Encoder - USB Port - Starter Kit included

Suppliers

Company
Product
Description
Supplier Links
Zebra P120i Color Card Printer - P120I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P120i Color Card Printer
P120I
Zebra P120i Color Card Printer P120I
Zebra’s P120i is so affordable and easy-to-use that many customers can now choose double-sided printing. Whether you need to identify people, control facility access or promote membership benefits, the P120i makes dual-sided printing more affordable than ever before. Printer Features: - Load-N-Go ribbon cartridge with integrated card cleaning roller - Tool-less printhead replacement - Translucent card input cover - i Series ribbon information technology Available Models: - P120I0000AID0 Specifications: - Dual-sided - LCD display - 16 MB Image Memory - USB Port - P120I0000AIDS Specifications: - Dual-sided - 16 MB Image Memory - USB Port - Starter Kit included - P120I0M10AID0 Specifications: - Dual-sided - Magnetic Encoder - USB Port - P120I0M10AIDS Specifications: - Dual-sided - Magnetic Encoder - USB Port - Starter Kit included

Zebra’s P120i is so affordable and easy-to-use that many customers can now choose double-sided printing. Whether you need to identify people, control facility access or promote membership benefits, the P120i makes dual-sided printing more affordable than ever before.
Printer Features:
- Load-N-Go ribbon cartridge with integrated card cleaning roller
- Tool-less printhead replacement
- Translucent card input cover
- i Series ribbon information technology
Available Models:
- P120I0000AID0 Specifications:
- Dual-sided
- LCD display
- 16 MB Image Memory
- USB Port
- P120I0000AIDS Specifications:
- Dual-sided
- 16 MB Image Memory
- USB Port
- Starter Kit included
- P120I0M10AID0 Specifications:
- Dual-sided
- Magnetic Encoder
- USB Port
- P120I0M10AIDS Specifications:
- Dual-sided
- Magnetic Encoder
- USB Port
- Starter Kit included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P120I
Product Name Zebra P120i Color Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
R-Series RFID Printers - H-4606 - Datamax-O'Neil
Specs
Mounting Options Stand-alone
Printing Rate 152 mm/sec (359 in/min)
Resolution 600 dpi
View Details
Citizen Systems America Corporation
Specs
Printer Type Thermal Transfer; Line Printer
Printer Applications Receipt / POS / Kiosk; ATM
Media Handling Roll
View Details