TelephoneStuff.com Zebra P100i Card Printer P100I

Description
P100i makes personalized cards fast, easy and affordable. This budget-friendly printer produces single-sided full color or monochrome cards and offers a variety of optional features not typically available in a product in this class, such as Ethernet connectivity and smart card encoding. In moments this single-feed card printer can print and/or encode unique cards for a variety of markets. Printer Features: - Full-color or Monochrome printing - Simple USB Plug-&-Play Setup - Auto-Ribbon Detection automatically configures printer for optimized imaging - Integrated Card Storage holds up to 100 cards & a Cleaning Roll - Simple USB Plug-&-Play Setup Available Models: - P100I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - P110I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - Starter Kit included
Description
P100i makes personalized cards fast, easy and affordable. This budget-friendly printer produces single-sided full color or monochrome cards and offers a variety of optional features not typically available in a product in this class, such as Ethernet connectivity and smart card encoding. In moments this single-feed card printer can print and/or encode unique cards for a variety of markets. Printer Features: - Full-color or Monochrome printing - Simple USB Plug-&-Play Setup - Auto-Ribbon Detection automatically configures printer for optimized imaging - Integrated Card Storage holds up to 100 cards & a Cleaning Roll - Simple USB Plug-&-Play Setup Available Models: - P100I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - P110I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - Starter Kit included

Suppliers

Company
Product
Description
Supplier Links
Zebra P100i Card Printer - P100I - TelephoneStuff.com
Huntington Beach, CA, USA
Zebra P100i Card Printer
P100I
Zebra P100i Card Printer P100I
P100i makes personalized cards fast, easy and affordable. This budget-friendly printer produces single-sided full color or monochrome cards and offers a variety of optional features not typically available in a product in this class, such as Ethernet connectivity and smart card encoding. In moments this single-feed card printer can print and/or encode unique cards for a variety of markets. Printer Features: - Full-color or Monochrome printing - Simple USB Plug-&-Play Setup - Auto-Ribbon Detection automatically configures printer for optimized imaging - Integrated Card Storage holds up to 100 cards & a Cleaning Roll - Simple USB Plug-&-Play Setup Available Models: - P100I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - P110I0000AID0 Specifications: - Single-sided - LCD Display - USB Port - Starter Kit included

P100i makes personalized cards fast, easy and affordable. This budget-friendly printer produces single-sided full color or monochrome cards and offers a variety of optional features not typically available in a product in this class, such as Ethernet connectivity and smart card encoding. In moments this single-feed card printer can print and/or encode unique cards for a variety of markets.
Printer Features:
- Full-color or Monochrome printing
- Simple USB Plug-&-Play Setup
- Auto-Ribbon Detection automatically configures printer for optimized imaging
- Integrated Card Storage holds up to 100 cards & a Cleaning Roll
- Simple USB Plug-&-Play Setup
Available Models:
- P100I0000AID0 Specifications:
- Single-sided
- LCD Display
- USB Port
- P110I0000AID0 Specifications:
- Single-sided
- LCD Display
- USB Port
- Starter Kit included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Computer Printers and Plotters
Product Number P100I
Product Name Zebra P100i Card Printer
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Diagraph, an ITW Company
Specs
Printer Type Direct Thermal; Thermal Transfer
Printer Applications Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details