TelephoneStuff.com Legrand - Ortronics Category 6 180º Flush.. OR-TJ600

Description
Ortronics brings the performance of Clarity6 connector technology into the TracJack™ flush footprints. Clarity6 TracJack™s exceed TIA Category 6 component compliance and are precisely tuned to the terminated plug values of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity™ uses dual reactance technology in the modular contacts to enhance signal-to-noise ratio, providing a nearly transparent signal path. Clarity6 TracJack™s utilize enhanced IDC designs that make it easier to terminate the larger conductors of Category 6 cable while reducing the size of the jack. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to the signal when used with Clarity6 cords - Uses dual reactance modular contact array - New low emission IDC contacts - Standard termination practice using 110 impact tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Retention enhanced IDC contacts hold laced conductor in position until punch down - Easy to follow universal wiring label—quick and user-friendly, eliminates confusion - Icon compatible, C6 marking on jack face - Flush TracJack™ available in 17 colors - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology
Description
Ortronics brings the performance of Clarity6 connector technology into the TracJack™ flush footprints. Clarity6 TracJack™s exceed TIA Category 6 component compliance and are precisely tuned to the terminated plug values of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity™ uses dual reactance technology in the modular contacts to enhance signal-to-noise ratio, providing a nearly transparent signal path. Clarity6 TracJack™s utilize enhanced IDC designs that make it easier to terminate the larger conductors of Category 6 cable while reducing the size of the jack. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to the signal when used with Clarity6 cords - Uses dual reactance modular contact array - New low emission IDC contacts - Standard termination practice using 110 impact tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Retention enhanced IDC contacts hold laced conductor in position until punch down - Easy to follow universal wiring label—quick and user-friendly, eliminates confusion - Icon compatible, C6 marking on jack face - Flush TracJack™ available in 17 colors - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Category 6 180º Flush.. - OR-TJ600 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Category 6 180º Flush..
OR-TJ600
Legrand - Ortronics Category 6 180º Flush.. OR-TJ600
Ortronics brings the performance of Clarity6 connector technology into the TracJack™ flush footprints. Clarity6 TracJack™s exceed TIA Category 6 component compliance and are precisely tuned to the terminated plug values of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity™ uses dual reactance technology in the modular contacts to enhance signal-to-noise ratio, providing a nearly transparent signal path. Clarity6 TracJack™s utilize enhanced IDC designs that make it easier to terminate the larger conductors of Category 6 cable while reducing the size of the jack. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to the signal when used with Clarity6 cords - Uses dual reactance modular contact array - New low emission IDC contacts - Standard termination practice using 110 impact tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Retention enhanced IDC contacts hold laced conductor in position until punch down - Easy to follow universal wiring label—quick and user-friendly, eliminates confusion - Icon compatible, C6 marking on jack face - Flush TracJack™ available in 17 colors - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology

Ortronics brings the performance of Clarity6
connector technology into the TracJack™ flush footprints. Clarity6 TracJack™s exceed TIA Category 6 component compliance and are precisely tuned to the terminated
plug values of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity™ uses dual reactance technology in the modular contacts to enhance signal-to-noise ratio, providing a nearly transparent signal path.
Clarity6 TracJack™s utilize enhanced IDC designs that make it easier to terminate the larger conductors of Category 6 cable while reducing the size of the jack.
Features
- Meets Category 6 component specifications TIA/EIA-568-B.2-1
- ETL 3rd party component tested and verified
- More transparent to the signal when used with Clarity6 cords
- Uses dual reactance modular contact array
- New low emission IDC contacts
- Standard termination practice using 110 impact tool
- Easy lace IDC housing designed to accept larger Category 6 conductors
- Retention enhanced IDC contacts hold laced conductor in position until punch down
- Easy to follow universal wiring label—quick and user-friendly, eliminates confusion
- Icon compatible, C6 marking on jack face
- Flush TracJack™ available in 17 colors
- Backward compatible to Category 3, 5 and 5e
- Center tuned Category 6 technology

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-TJ600
Product Name Legrand - Ortronics Category 6 180º Flush..
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - N-S-NFB-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details
Screwless Decorator Openings, Plastic Subplate, One Gang - SWP26W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details