TelephoneStuff.com Legrand - Ortronics Clarity6 Category 6 Series II®.. OR-S21600

Description
Ortronics expands the evolutionary advancement of Clarity6 connector technology to include Series II. These modules exceed TIA Category 6 component compliance requirements. More importantly these modules are precision targeted to the family of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity6 uses dual reactance technology to enhance the signal-to-noise ratio, providing a nearly transparent signal path. The Clarity6 Series II modules also include mechanical improvements which make it easier to terminate the larger conductors of Category 6 cable while reducing the depth of the module. Series II is a front removable, snap-in module footprint that makes adds, moves or changes easy with a wide variety of interfaces, surface boxes or faceplates. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to signal with Clarity6 cords - Dual reactance modular contact array (patent pending) - New low emission IDC contacts - Standard termination practice—linear 110 array/compatible with 110 tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Easy to follow T568B and T568A wiring labels, quick and user-friendly, eliminates confusion - Fits in all Series II plates and housings - Icon compatible, C6 marking on face of module - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology - Available colors: - Fog White - Black - Wiremold Ivory
Description
Ortronics expands the evolutionary advancement of Clarity6 connector technology to include Series II. These modules exceed TIA Category 6 component compliance requirements. More importantly these modules are precision targeted to the family of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity6 uses dual reactance technology to enhance the signal-to-noise ratio, providing a nearly transparent signal path. The Clarity6 Series II modules also include mechanical improvements which make it easier to terminate the larger conductors of Category 6 cable while reducing the depth of the module. Series II is a front removable, snap-in module footprint that makes adds, moves or changes easy with a wide variety of interfaces, surface boxes or faceplates. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to signal with Clarity6 cords - Dual reactance modular contact array (patent pending) - New low emission IDC contacts - Standard termination practice—linear 110 array/compatible with 110 tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Easy to follow T568B and T568A wiring labels, quick and user-friendly, eliminates confusion - Fits in all Series II plates and housings - Icon compatible, C6 marking on face of module - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology - Available colors: - Fog White - Black - Wiremold Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity6 Category 6 Series II®.. - OR-S21600 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity6 Category 6 Series II®..
OR-S21600
Legrand - Ortronics Clarity6 Category 6 Series II®.. OR-S21600
Ortronics expands the evolutionary advancement of Clarity6 connector technology to include Series II. These modules exceed TIA Category 6 component compliance requirements. More importantly these modules are precision targeted to the family of Clarity6 patch cords for optimum performance. This performance is field measurable in the channel. Clarity6 uses dual reactance technology to enhance the signal-to-noise ratio, providing a nearly transparent signal path. The Clarity6 Series II modules also include mechanical improvements which make it easier to terminate the larger conductors of Category 6 cable while reducing the depth of the module. Series II is a front removable, snap-in module footprint that makes adds, moves or changes easy with a wide variety of interfaces, surface boxes or faceplates. Features - Meets Category 6 component specifications TIA/EIA-568-B.2-1 - ETL 3rd party component tested and verified - More transparent to signal with Clarity6 cords - Dual reactance modular contact array (patent pending) - New low emission IDC contacts - Standard termination practice—linear 110 array/compatible with 110 tool - Easy lace IDC housing designed to accept larger Category 6 conductors - Easy to follow T568B and T568A wiring labels, quick and user-friendly, eliminates confusion - Fits in all Series II plates and housings - Icon compatible, C6 marking on face of module - Backward compatible to Category 3, 5 and 5e - Center tuned Category 6 technology - Available colors: - Fog White - Black - Wiremold Ivory

Ortronics expands the evolutionary advancement of Clarity6
connector technology to include Series II. These modules
exceed TIA Category 6 component compliance requirements.
More importantly these modules are precision
targeted to the family of Clarity6 patch cords for optimum performance. This performance is field
measurable in the channel. Clarity6 uses dual reactance technology to enhance the signal-to-noise
ratio, providing a nearly transparent signal path.
The Clarity6 Series II modules also include mechanical improvements which make it easier to
terminate the larger conductors of Category 6 cable while reducing the depth of the module.
Series II is a front removable, snap-in module footprint that makes adds, moves or changes easy with a wide variety of interfaces, surface boxes or faceplates.
Features
- Meets Category 6 component specifications TIA/EIA-568-B.2-1
- ETL 3rd party component tested and verified
- More transparent to signal with Clarity6 cords
- Dual reactance modular contact array (patent pending)
- New low emission IDC contacts
- Standard termination practice—linear 110 array/compatible with 110 tool
- Easy lace IDC housing designed to accept larger Category 6 conductors
- Easy to follow T568B and T568A wiring labels, quick and user-friendly, eliminates confusion
- Fits in all Series II plates and housings
- Icon compatible, C6 marking on face of module
- Backward compatible to Category 3, 5 and 5e
- Center tuned Category 6 technology
- Available colors:
- Fog White
- Black
- Wiremold Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-S21600
Product Name Legrand - Ortronics Clarity6 Category 6 Series II®..
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3033GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 44102 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Steel
View Details