TelephoneStuff.com Legrand - Ortronics Clarity 6 24-Port Category 6 Patch.. OR-PSD66U24

Description
Clarity 6 24-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies two rack units, measuring 19" x 3.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliant - Dimensions: 19" x 3.5"
Description
Clarity 6 24-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies two rack units, measuring 19" x 3.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliant - Dimensions: 19" x 3.5"

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity 6 24-Port Category 6 Patch.. - OR-PSD66U24 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity 6 24-Port Category 6 Patch..
OR-PSD66U24
Legrand - Ortronics Clarity 6 24-Port Category 6 Patch.. OR-PSD66U24
Clarity 6 24-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies two rack units, measuring 19" x 3.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom. Features: - ETL verified to TIA Category 6 component spec - Center tuned to Clarity 6 patch cords - Universally wired 110 termination - New IDC housing - Supplied rear cable management - Standard density design - RoHS compliant - Dimensions: 19" x 3.5"

Clarity 6 24-Port Category 6 patch panel is component compliant to EIA/TIA Category 6 performance requirements. Standard density design provides additional space for cabling and occupies two rack units, measuring 19" x 3.5". Jacks are grouped in six-port modules. Part of the Clarity 6 link and channel solution that provides significant installed performance headroom.
Features:
- ETL verified to TIA Category 6 component spec
- Center tuned to Clarity 6 patch cords
- Universally wired 110 termination
- New IDC housing
- Supplied rear cable management
- Standard density design
- RoHS compliant
- Dimensions: 19" x 3.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number OR-PSD66U24
Product Name Legrand - Ortronics Clarity 6 24-Port Category 6 Patch..
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details