TelephoneStuff.com Legrand - Ortronics Clarity6 High Density Category 6 Patch.. OR-PHD68U24

Description
Clarity6 High Density Category 6 Patch Panel with Eight-Port Modules is an ETL verified TIA-568C.2 Category 6 performance of center tuned connector technology. Features: - ETL verified to TIA component specifications to ensure component performance - Center tuned to Clarity patch cords—more transparent mated union and higher channel performance - Universal wiring supports T568A and B installations with linear 110 termination - IDC housing handles Category 6 conductors - Supplied rear cable management supports cabling best practices - High density design maximizes rack utilization - 19” panel - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4
Description
Clarity6 High Density Category 6 Patch Panel with Eight-Port Modules is an ETL verified TIA-568C.2 Category 6 performance of center tuned connector technology. Features: - ETL verified to TIA component specifications to ensure component performance - Center tuned to Clarity patch cords—more transparent mated union and higher channel performance - Universal wiring supports T568A and B installations with linear 110 termination - IDC housing handles Category 6 conductors - Supplied rear cable management supports cabling best practices - High density design maximizes rack utilization - 19” panel - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity6 High Density Category 6 Patch.. - OR-PHD68U24 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity6 High Density Category 6 Patch..
OR-PHD68U24
Legrand - Ortronics Clarity6 High Density Category 6 Patch.. OR-PHD68U24
Clarity6 High Density Category 6 Patch Panel with Eight-Port Modules is an ETL verified TIA-568C.2 Category 6 performance of center tuned connector technology. Features: - ETL verified to TIA component specifications to ensure component performance - Center tuned to Clarity patch cords—more transparent mated union and higher channel performance - Universal wiring supports T568A and B installations with linear 110 termination - IDC housing handles Category 6 conductors - Supplied rear cable management supports cabling best practices - High density design maximizes rack utilization - 19” panel - RoHS Compliant - Available Number of Ports: - 24 Ports: - Height: 1.75" - Rack Unit Size: 1 - 48 Ports: - Height: 3.5" - Rack Unit Size: 2 - 96 Ports: - Height: 7" - Rack Unit Size: 4

Clarity6 High Density Category 6 Patch Panel with Eight-Port Modules is an ETL verified TIA-568C.2 Category 6 performance of center tuned connector technology.
Features:
- ETL verified to TIA component specifications to ensure component performance
- Center tuned to Clarity patch cords—more transparent mated union and higher
channel performance
- Universal wiring supports T568A and B installations with linear 110 termination
- IDC housing handles Category 6 conductors
- Supplied rear cable management supports cabling best practices
- High density design maximizes rack utilization
- 19” panel
- RoHS Compliant
- Available Number of Ports:
- 24 Ports:
- Height: 1.75"
- Rack Unit Size: 1
- 48 Ports:
- Height: 3.5"
- Rack Unit Size: 2
- 96 Ports:
- Height: 7"
- Rack Unit Size: 4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number OR-PHD68U24
Product Name Legrand - Ortronics Clarity6 High Density Category 6 Patch..
Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details