TelephoneStuff.com Legrand - Ortronics Keystone 3.5mm Stereo Jack Screw.. OR-KS35STST

Description
Keystone 3.5mm Stereo Jack Screw Terminals are often used to interface with a variety of devices such as computers, portable audio, microphones, and headphones. Stereo Jack Screw Terminal Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - All modules snap in for easy installation - ORTRONICS TECHCHOICE® KEYSTONE footprint is a rear loading style module that comes in a variety of A/V connector types as well as Category 5e and 6 data connectivity - Designed for creating a quality solution for A/V and data connectivity - The keystone footprint can also be used with Series II through the use of an adapter bezel - Category Performance Application: 3.5mm Stereo - Number Of Ports: 1-port - Footprint: Keystone - Color: Fog White - Dimensions: 0.559" W x 0.984 D x 0.632 H
Description
Keystone 3.5mm Stereo Jack Screw Terminals are often used to interface with a variety of devices such as computers, portable audio, microphones, and headphones. Stereo Jack Screw Terminal Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - All modules snap in for easy installation - ORTRONICS TECHCHOICE® KEYSTONE footprint is a rear loading style module that comes in a variety of A/V connector types as well as Category 5e and 6 data connectivity - Designed for creating a quality solution for A/V and data connectivity - The keystone footprint can also be used with Series II through the use of an adapter bezel - Category Performance Application: 3.5mm Stereo - Number Of Ports: 1-port - Footprint: Keystone - Color: Fog White - Dimensions: 0.559" W x 0.984 D x 0.632 H

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Keystone 3.5mm Stereo Jack Screw.. - OR-KS35STST - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Keystone 3.5mm Stereo Jack Screw..
OR-KS35STST
Legrand - Ortronics Keystone 3.5mm Stereo Jack Screw.. OR-KS35STST
Keystone 3.5mm Stereo Jack Screw Terminals are often used to interface with a variety of devices such as computers, portable audio, microphones, and headphones. Stereo Jack Screw Terminal Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - All modules snap in for easy installation - ORTRONICS TECHCHOICE® KEYSTONE footprint is a rear loading style module that comes in a variety of A/V connector types as well as Category 5e and 6 data connectivity - Designed for creating a quality solution for A/V and data connectivity - The keystone footprint can also be used with Series II through the use of an adapter bezel - Category Performance Application: 3.5mm Stereo - Number Of Ports: 1-port - Footprint: Keystone - Color: Fog White - Dimensions: 0.559" W x 0.984 D x 0.632 H

Keystone 3.5mm Stereo Jack Screw Terminals are often used to interface with a variety of devices such as computers, portable audio, microphones, and headphones.
Stereo Jack Screw Terminal Features:
- Compatible with Wiremold® pathway products
- Rugged thermoplastic construction for secure fit
- Flush mounted modules for an aesthetic appearance
- All modules snap in for easy installation
- ORTRONICS TECHCHOICE® KEYSTONE footprint is a rear loading style module that comes in a variety of A/V connector types as well as Category 5e and 6 data connectivity
- Designed for creating a quality solution for A/V and data connectivity
- The keystone footprint can also be used with Series II through the use of an adapter bezel
- Category Performance Application: 3.5mm Stereo
- Number Of Ports: 1-port
- Footprint: Keystone
- Color: Fog White
- Dimensions: 0.559" W x 0.984 D x 0.632 H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-KS35STST
Product Name Legrand - Ortronics Keystone 3.5mm Stereo Jack Screw..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Blank Plates -- Box Mounted, Two Gang, Polished Brass - SB23PB - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Two
Material Brass
View Details