TelephoneStuff.com Legrand - Ortronics Clarity 6 Dual Panel Jack, Rear Load,.. OR-DJ600

Description
Clarity 6 dual patch panel jacks rear load into Ortronics maximum density 48-port 1 rack unit patch panel and exceed Category 6 component specifications. Rear load positive latch design, secures mounting of the jack into the patch panel. Universal T568A/B wiring label and tapered wiring towers simplify termination. Features: - Exceeds Category 6 component standard: Ensures standards compliance - New positive jack latching design: Secures mounting of jacks into panel - Easy to follow universal wiring label that supports T568A and T568B wiring schemes: Quick and user-friendly, eliminates confusion - New dual panel jack footprint: Allows maximum desity panel applications - Icon compatible: Supports 606 designation requirements - RoHS compliant: Lead free, green initiative - Available in Blue, Red, Orange, Yellow, and Green - Footprint: Dual Panel Jack
Description
Clarity 6 dual patch panel jacks rear load into Ortronics maximum density 48-port 1 rack unit patch panel and exceed Category 6 component specifications. Rear load positive latch design, secures mounting of the jack into the patch panel. Universal T568A/B wiring label and tapered wiring towers simplify termination. Features: - Exceeds Category 6 component standard: Ensures standards compliance - New positive jack latching design: Secures mounting of jacks into panel - Easy to follow universal wiring label that supports T568A and T568B wiring schemes: Quick and user-friendly, eliminates confusion - New dual panel jack footprint: Allows maximum desity panel applications - Icon compatible: Supports 606 designation requirements - RoHS compliant: Lead free, green initiative - Available in Blue, Red, Orange, Yellow, and Green - Footprint: Dual Panel Jack

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Clarity 6 Dual Panel Jack, Rear Load,.. - OR-DJ600 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Clarity 6 Dual Panel Jack, Rear Load,..
OR-DJ600
Legrand - Ortronics Clarity 6 Dual Panel Jack, Rear Load,.. OR-DJ600
Clarity 6 dual patch panel jacks rear load into Ortronics maximum density 48-port 1 rack unit patch panel and exceed Category 6 component specifications. Rear load positive latch design, secures mounting of the jack into the patch panel. Universal T568A/B wiring label and tapered wiring towers simplify termination. Features: - Exceeds Category 6 component standard: Ensures standards compliance - New positive jack latching design: Secures mounting of jacks into panel - Easy to follow universal wiring label that supports T568A and T568B wiring schemes: Quick and user-friendly, eliminates confusion - New dual panel jack footprint: Allows maximum desity panel applications - Icon compatible: Supports 606 designation requirements - RoHS compliant: Lead free, green initiative - Available in Blue, Red, Orange, Yellow, and Green - Footprint: Dual Panel Jack

Clarity 6 dual patch panel jacks rear load into Ortronics maximum density 48-port 1 rack unit patch panel and exceed Category 6 component specifications. Rear load positive latch design, secures mounting of the jack into the patch panel. Universal T568A/B wiring label and tapered wiring towers simplify termination.
Features:
- Exceeds Category 6 component standard: Ensures standards compliance
- New positive jack latching design: Secures mounting of jacks into panel
- Easy to follow universal wiring label that supports T568A and T568B wiring schemes: Quick and user-friendly, eliminates confusion
- New dual panel jack footprint: Allows maximum desity panel applications
- Icon compatible: Supports 606 designation requirements
- RoHS compliant: Lead free, green initiative
- Available in Blue, Red, Orange, Yellow, and Green
- Footprint: Dual Panel Jack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-DJ600
Product Name Legrand - Ortronics Clarity 6 Dual Panel Jack, Rear Load,..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details