TelephoneStuff.com Legrand - Ortronics 10/100Base-T Fast Ethernet Patch.. OR-838045498

Description
10/100Base-T Fast Ethernet Patch Panel, 24 ports / 1,2,3,6 Features: - High performance design - Front and rear designation strips - Supports Ortronics color-coded icons - Exceeds 10/100Base-T requirements - Easy labeling - Additional identification for designations - Height Metric: 88.9 mm, U S: 3.5 in - Width Metric: 482.6 mm - Cable Diameter Range: 22-26 AWG
Description
10/100Base-T Fast Ethernet Patch Panel, 24 ports / 1,2,3,6 Features: - High performance design - Front and rear designation strips - Supports Ortronics color-coded icons - Exceeds 10/100Base-T requirements - Easy labeling - Additional identification for designations - Height Metric: 88.9 mm, U S: 3.5 in - Width Metric: 482.6 mm - Cable Diameter Range: 22-26 AWG

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics 10/100Base-T Fast Ethernet Patch.. - OR-838045498 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics 10/100Base-T Fast Ethernet Patch..
OR-838045498
Legrand - Ortronics 10/100Base-T Fast Ethernet Patch.. OR-838045498
10/100Base-T Fast Ethernet Patch Panel, 24 ports / 1,2,3,6 Features: - High performance design - Front and rear designation strips - Supports Ortronics color-coded icons - Exceeds 10/100Base-T requirements - Easy labeling - Additional identification for designations - Height Metric: 88.9 mm, U S: 3.5 in - Width Metric: 482.6 mm - Cable Diameter Range: 22-26 AWG

10/100Base-T Fast Ethernet Patch Panel, 24 ports / 1,2,3,6
Features:
- High performance design
- Front and rear designation strips
- Supports Ortronics color-coded icons
- Exceeds 10/100Base-T requirements
- Easy labeling
- Additional identification for designations
- Height Metric: 88.9 mm, U S: 3.5 in
- Width Metric: 482.6 mm
- Cable Diameter Range: 22-26 AWG

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-838045498
Product Name Legrand - Ortronics 10/100Base-T Fast Ethernet Patch..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194040 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-6-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 6
Material Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Copper
View Details