TelephoneStuff.com Legrand - Ortronics TracJack™ Category 3 OR-63730003

Description
TracJack™ Category 3 is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - Category 3 - T568 A/B wiring - 1 port - Contains labels and identification - Dimensoions: .92" H x .73" W x 1.34 D - Wire Gauge:22-26 AWG - Front removable - Traditional 110 termination - Standard tracJack footprint - Icon compatible - UL, CUL, and FCC certified
Description
TracJack™ Category 3 is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - Category 3 - T568 A/B wiring - 1 port - Contains labels and identification - Dimensoions: .92" H x .73" W x 1.34 D - Wire Gauge:22-26 AWG - Front removable - Traditional 110 termination - Standard tracJack footprint - Icon compatible - UL, CUL, and FCC certified

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ Category 3 - OR-63730003 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ Category 3
OR-63730003
Legrand - Ortronics TracJack™ Category 3 OR-63730003
TracJack™ Category 3 is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate. Features: - Category 3 - T568 A/B wiring - 1 port - Contains labels and identification - Dimensoions: .92" H x .73" W x 1.34 D - Wire Gauge:22-26 AWG - Front removable - Traditional 110 termination - Standard tracJack footprint - Icon compatible - UL, CUL, and FCC certified

TracJack™ Category 3 is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate.
Features:
- Category 3
- T568 A/B wiring
- 1 port
- Contains labels and identification
- Dimensoions: .92" H x .73" W x 1.34 D
- Wire Gauge:22-26 AWG
- Front removable
- Traditional 110 termination
- Standard tracJack footprint
- Icon compatible
- UL, CUL, and FCC certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-63730003
Product Name Legrand - Ortronics TracJack™ Category 3
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 13SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2676659 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Urea/formaldehyde/melamine blend
View Details
Standard Wall Plate - SC-3-TC - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details