TelephoneStuff.com Legrand - Ortronics TracJack® 2 ST Adapters Multimode.. OR-63700013

Description
TracJack® 2 ST Adapters Multimode Fiber Optic Module with Phosphor-Bronze Alignment Sleeves is a versatile single-module solution. Features: - Snap-in module for simple and secure installation - Modular design allows for flexibility in structured cabling system design - Front removable for quick moves, adds, and changes - No special tools required - Phosphor-bronze alignment sleeves - 180° exit - Metal adapter - Compatible with Fib-or-Cop II and all TracJack faceplates and surface mount boxes - Number Of Ports: 2 - Typical Applications: Multimode - Fiber Capacity: 2 - Jack Connectors: 2 - Available Quantities: - Single - Package of 20
Description
TracJack® 2 ST Adapters Multimode Fiber Optic Module with Phosphor-Bronze Alignment Sleeves is a versatile single-module solution. Features: - Snap-in module for simple and secure installation - Modular design allows for flexibility in structured cabling system design - Front removable for quick moves, adds, and changes - No special tools required - Phosphor-bronze alignment sleeves - 180° exit - Metal adapter - Compatible with Fib-or-Cop II and all TracJack faceplates and surface mount boxes - Number Of Ports: 2 - Typical Applications: Multimode - Fiber Capacity: 2 - Jack Connectors: 2 - Available Quantities: - Single - Package of 20

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack® 2 ST Adapters Multimode.. - OR-63700013 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack® 2 ST Adapters Multimode..
OR-63700013
Legrand - Ortronics TracJack® 2 ST Adapters Multimode.. OR-63700013
TracJack® 2 ST Adapters Multimode Fiber Optic Module with Phosphor-Bronze Alignment Sleeves is a versatile single-module solution. Features: - Snap-in module for simple and secure installation - Modular design allows for flexibility in structured cabling system design - Front removable for quick moves, adds, and changes - No special tools required - Phosphor-bronze alignment sleeves - 180° exit - Metal adapter - Compatible with Fib-or-Cop II and all TracJack faceplates and surface mount boxes - Number Of Ports: 2 - Typical Applications: Multimode - Fiber Capacity: 2 - Jack Connectors: 2 - Available Quantities: - Single - Package of 20

TracJack® 2 ST Adapters Multimode Fiber Optic Module with Phosphor-Bronze Alignment Sleeves is a versatile single-module solution.
Features:
- Snap-in module for simple and secure installation
- Modular design allows for flexibility in structured cabling system design
- Front removable for quick moves, adds, and changes
- No special tools required
- Phosphor-bronze alignment sleeves
- 180° exit
- Metal adapter
- Compatible with Fib-or-Cop II and all TracJack faceplates and surface mount boxes
- Number Of Ports: 2
- Typical Applications: Multimode
- Fiber Capacity: 2
- Jack Connectors: 2
- Available Quantities:
- Single
- Package of 20

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-63700013
Product Name Legrand - Ortronics TracJack® 2 ST Adapters Multimode..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3044U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Audio & Video Faceplates - 9194072 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-5-ST - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices 5
Material Plastic
View Details