TelephoneStuff.com Legrand - Ortronics Series II 2-Port 180 Degree 1 RJ25C.. OR-60950090

Description
Series II 2-Port 180 Degree 1 RJ25C Category 5e T568B is less intrusive access for adds, moves, and changes. 2-Port Category 5e T568B Features: - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.89" W x 0.92" H - Available Color: Fog White
Description
Series II 2-Port 180 Degree 1 RJ25C Category 5e T568B is less intrusive access for adds, moves, and changes. 2-Port Category 5e T568B Features: - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.89" W x 0.92" H - Available Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II 2-Port 180 Degree 1 RJ25C.. - OR-60950090 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II 2-Port 180 Degree 1 RJ25C..
OR-60950090
Legrand - Ortronics Series II 2-Port 180 Degree 1 RJ25C.. OR-60950090
Series II 2-Port 180 Degree 1 RJ25C Category 5e T568B is less intrusive access for adds, moves, and changes. 2-Port Category 5e T568B Features: - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.89" W x 0.92" H - Available Color: Fog White

Series II 2-Port 180 Degree 1 RJ25C Category 5e T568B is less intrusive access for adds, moves, and changes.
2-Port Category 5e T568B Features:
- 180 Degree
- Linear 110 paired punch down
- Front removable
- Rugged snap-in design
- Icon compatible
- Faster than other termination methods
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Supports TIA/EIA 606 standard
- Category Performance Application: Category 5e/UTP
- Product Type Accessory: Modular Jack
- Critical Size: 1 unit
- Product Type Accessory For Filter: Modular Jack
- Footprint: Series II
- Dimensions, US: 1.89" W x 0.92" H
- Available Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60950090
Product Name Legrand - Ortronics Series II 2-Port 180 Degree 1 RJ25C..
Unlock Full Specs
to access all available technical data

Similar Products