TelephoneStuff.com Legrand - Ortronics Two Port Category 5e, T568A, 45° OR-60950051

Description
Series II Module provides two Category 5e T568A wired eight-position jack in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices Features: - TIA/EIA Category 5e performance - Ensures installed link and channel performance - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard Specifications - Category Performance/ ApplicationCategory: 5e/UTP - Footprint: Series II - Wiring Scheme: T568 A - Color: Fog White - Number of Ports: 2-port - Critical Size (No. Gangs): 1 unit - Labeling & Identification: YES - Wire Gauge: 22-26 AWG - UL Listing No.: E131600 - UL Standard: UL 1863 - CUL Standard: UL 1863 - CUL Listing No.: E131600 - FCC Standard: Part 68 - Product Type or Accessory: Modular Jack
Description
Series II Module provides two Category 5e T568A wired eight-position jack in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices Features: - TIA/EIA Category 5e performance - Ensures installed link and channel performance - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard Specifications - Category Performance/ ApplicationCategory: 5e/UTP - Footprint: Series II - Wiring Scheme: T568 A - Color: Fog White - Number of Ports: 2-port - Critical Size (No. Gangs): 1 unit - Labeling & Identification: YES - Wire Gauge: 22-26 AWG - UL Listing No.: E131600 - UL Standard: UL 1863 - CUL Standard: UL 1863 - CUL Listing No.: E131600 - FCC Standard: Part 68 - Product Type or Accessory: Modular Jack

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Two Port Category 5e, T568A, 45° - OR-60950051 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Two Port Category 5e, T568A, 45°
OR-60950051
Legrand - Ortronics Two Port Category 5e, T568A, 45° OR-60950051
Series II Module provides two Category 5e T568A wired eight-position jack in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices Features: - TIA/EIA Category 5e performance - Ensures installed link and channel performance - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard Specifications - Category Performance/ ApplicationCategory: 5e/UTP - Footprint: Series II - Wiring Scheme: T568 A - Color: Fog White - Number of Ports: 2-port - Critical Size (No. Gangs): 1 unit - Labeling & Identification: YES - Wire Gauge: 22-26 AWG - UL Listing No.: E131600 - UL Standard: UL 1863 - CUL Standard: UL 1863 - CUL Listing No.: E131600 - FCC Standard: Part 68 - Product Type or Accessory: Modular Jack

Series II Module provides two Category 5e T568A wired eight-position jack in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices
Features:
- TIA/EIA Category 5e performance - Ensures installed link and channel performance
- Linear 110 paired punch down - Faster than other termination methods
- Front removable - Less intrusive access for adds, moves, changes
- Rugged snap-in design - Quick and easy
- Icon compatible - Supports TIA/EIA 606 standard
Specifications
- Category Performance/ ApplicationCategory: 5e/UTP
- Footprint: Series II
- Wiring Scheme: T568 A
- Color: Fog White
- Number of Ports: 2-port
- Critical Size (No. Gangs): 1 unit
- Labeling & Identification: YES
- Wire Gauge: 22-26 AWG
- UL Listing No.: E131600
- UL Standard: UL 1863
- CUL Standard: UL 1863
- CUL Listing No.: E131600
- FCC Standard: Part 68
- Product Type or Accessory: Modular Jack

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60950051
Product Name Legrand - Ortronics Two Port Category 5e, T568A, 45°
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326509 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Modular Jack - SC-CJ-SI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details