TelephoneStuff.com Legrand - Ortronics Series II 1-Port Category 5e T568B OR-60950049

Description
Series II 1-Port Category 5e T568B ensures installed link and channel performance. 1-Port Category 5e T568B Features: - TIA/EIA Category 5e performance - 45 Degree - Angled Module Design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.56" D - Color: Fog White
Description
Series II 1-Port Category 5e T568B ensures installed link and channel performance. 1-Port Category 5e T568B Features: - TIA/EIA Category 5e performance - 45 Degree - Angled Module Design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.56" D - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II 1-Port Category 5e T568B - OR-60950049 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II 1-Port Category 5e T568B
OR-60950049
Legrand - Ortronics Series II 1-Port Category 5e T568B OR-60950049
Series II 1-Port Category 5e T568B ensures installed link and channel performance. 1-Port Category 5e T568B Features: - TIA/EIA Category 5e performance - 45 Degree - Angled Module Design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.56" D - Color: Fog White

Series II 1-Port Category 5e T568B ensures installed link and channel performance.
1-Port Category 5e T568B Features:
- TIA/EIA Category 5e performance
- 45 Degree - Angled Module Design
- Linear 110 paired punch down
- Front removable
- Rugged snap-in design
- Icon compatible
- Protects cord connections
- Faster than other termination methods
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Supports TIA/EIA 606 standard
- Category Performance Application: Category 5e/UTP
- Product Type Accessory: Modular Jack
- Critical Size: 1 unit
- Product Type Accessory For Filter: Modular Jack
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.92" H x 1.56" D
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60950049
Product Name Legrand - Ortronics Series II 1-Port Category 5e T568B
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3021L - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-2-LA - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Opening / Devices Two
View Details