TelephoneStuff.com Legrand - Ortronics Series II 2-Port 180 Degree Category.. OR-60950012

Description
Series II 2-Port Category 5e T568A ensures installed link and channel performance. 2-Port Category 5e T568A Features: - TIA/EIA Category 5e performance - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.29" D - Available Colors: Fog White and Wiremold® Ivory
Description
Series II 2-Port Category 5e T568A ensures installed link and channel performance. 2-Port Category 5e T568A Features: - TIA/EIA Category 5e performance - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.29" D - Available Colors: Fog White and Wiremold® Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II 2-Port 180 Degree Category.. - OR-60950012 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II 2-Port 180 Degree Category..
OR-60950012
Legrand - Ortronics Series II 2-Port 180 Degree Category.. OR-60950012
Series II 2-Port Category 5e T568A ensures installed link and channel performance. 2-Port Category 5e T568A Features: - TIA/EIA Category 5e performance - 180 Degree - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Faster than other termination methods - Less intrusive access for adds, moves, and changes - Quick and easy - Supports TIA/EIA 606 standard - Category Performance Application: Category 5e/UTP - Product Type Accessory: Modular Jack - Critical Size: 1 unit - Product Type Accessory For Filter: Modular Jack - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.29" D - Available Colors: Fog White and Wiremold® Ivory

Series II 2-Port Category 5e T568A ensures installed link and channel performance.
2-Port Category 5e T568A Features:
- TIA/EIA Category 5e performance
- 180 Degree
- Linear 110 paired punch down
- Front removable
- Rugged snap-in design
- Icon compatible
- Faster than other termination methods
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Supports TIA/EIA 606 standard
- Category Performance Application: Category 5e/UTP
- Product Type Accessory: Modular Jack
- Critical Size: 1 unit
- Product Type Accessory For Filter: Modular Jack
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.92" H x 1.29" D
- Available Colors: Fog White and Wiremold® Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60950012
Product Name Legrand - Ortronics Series II 2-Port 180 Degree Category..
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 2 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 75SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details