TelephoneStuff.com Legrand - Ortronics Series II S-Video with 3.5mm OR-60900378

Description
Ortronics S-Video connectors use a compact 4-pin mini-din connector which is often used to connect analog video source equipment to a standard or high definition display. Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - SERIES II® footprint provides the broadest range of options for data and A/V connectivity - It’s ideal for larger A/V connectors such as VGA and combination modules which have both audio and video together - Series II also supports TracJack and keystone footprints through the use of an adapter bezel - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.25" D - Color: - Fog White - Cloud White - Black - Electric Ivory - Wiremold Ivory
Description
Ortronics S-Video connectors use a compact 4-pin mini-din connector which is often used to connect analog video source equipment to a standard or high definition display. Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - SERIES II® footprint provides the broadest range of options for data and A/V connectivity - It’s ideal for larger A/V connectors such as VGA and combination modules which have both audio and video together - Series II also supports TracJack and keystone footprints through the use of an adapter bezel - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.25" D - Color: - Fog White - Cloud White - Black - Electric Ivory - Wiremold Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II S-Video with 3.5mm - OR-60900378 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II S-Video with 3.5mm
OR-60900378
Legrand - Ortronics Series II S-Video with 3.5mm OR-60900378
Ortronics S-Video connectors use a compact 4-pin mini-din connector which is often used to connect analog video source equipment to a standard or high definition display. Features: - Compatible with Wiremold® pathway products - Rugged thermoplastic construction for secure fit - Flush mounted modules for an aesthetic appearance - SERIES II® footprint provides the broadest range of options for data and A/V connectivity - It’s ideal for larger A/V connectors such as VGA and combination modules which have both audio and video together - Series II also supports TracJack and keystone footprints through the use of an adapter bezel - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.25" D - Color: - Fog White - Cloud White - Black - Electric Ivory - Wiremold Ivory

Ortronics S-Video connectors use a compact 4-pin mini-din connector which is often used to connect analog video source equipment to a standard or high definition display.
Features:
- Compatible with Wiremold® pathway products
- Rugged thermoplastic construction for secure fit
- Flush mounted modules for an aesthetic appearance
- SERIES II® footprint provides the broadest range of options for data and A/V connectivity
- It’s ideal for larger A/V connectors such as VGA and combination modules which have both audio and video together
- Series II also supports TracJack and keystone footprints through the use of an adapter bezel
- Critical Size: 1 Unit
- Product Type Accessory For Filter: Connector
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.93" H x 1.25" D
- Color:
- Fog White
- Cloud White
- Black
- Electric Ivory
- Wiremold Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900378
Product Name Legrand - Ortronics Series II S-Video with 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Modular Jack - SC-CJ-MR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details