TelephoneStuff.com Legrand - Ortronics Series II Three RCA/Phono Jacks OR-60900235

Description
Series II Three RCA/Phono Jacks combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. RCA/Phono Jacks Features: - 3 RCA/Phono Jacks (White/Red/Yellow) - 110 IDC - 180 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 3-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White
Description
Series II Three RCA/Phono Jacks combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. RCA/Phono Jacks Features: - 3 RCA/Phono Jacks (White/Red/Yellow) - 110 IDC - 180 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 3-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II Three RCA/Phono Jacks - OR-60900235 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II Three RCA/Phono Jacks
OR-60900235
Legrand - Ortronics Series II Three RCA/Phono Jacks OR-60900235
Series II Three RCA/Phono Jacks combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination. RCA/Phono Jacks Features: - 3 RCA/Phono Jacks (White/Red/Yellow) - 110 IDC - 180 Degree - RCA/110 connectors - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Product Type Accessory: Connector - Number Of Ports: 3-Port - Critical Size: 1 unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.92" H x 1.03" D - Color: Fog White

Series II Three RCA/Phono Jacks combine the improved performance of center tuned Category 6 or 5e connector technology with the ease and reliability of rugged, front-loading Series II modules with linear 110 termination.
RCA/Phono Jacks Features:
- 3 RCA/Phono Jacks (White/Red/Yellow)
- 110 IDC
- 180 Degree
- RCA/110 connectors
- Front removable
- Rugged snap-in design
- Provides quick cable termination
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Product Type Accessory: Connector
- Number Of Ports: 3-Port
- Critical Size: 1 unit
- Product Type Accessory For Filter: Connector
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.92" H x 1.03" D
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900235
Product Name Legrand - Ortronics Series II Three RCA/Phono Jacks
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 44SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Datacommunication Face Plate with Jack - NT-PJ-GR - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details