TelephoneStuff.com Legrand - Ortronics Series II 2-Port 1 Mini-Din Connector OR-60900225

Description
Series II 2-Port 1 Mini-Din Connector provides quick cable termination. 1 Mini-Din Connector Features: - 110 IDC Termination - 180 Degree - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Category Performance Application: Mini Din/SVHS - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.03" D - Color: Fog White
Description
Series II 2-Port 1 Mini-Din Connector provides quick cable termination. 1 Mini-Din Connector Features: - 110 IDC Termination - 180 Degree - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Category Performance Application: Mini Din/SVHS - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.03" D - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II 2-Port 1 Mini-Din Connector - OR-60900225 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II 2-Port 1 Mini-Din Connector
OR-60900225
Legrand - Ortronics Series II 2-Port 1 Mini-Din Connector OR-60900225
Series II 2-Port 1 Mini-Din Connector provides quick cable termination. 1 Mini-Din Connector Features: - 110 IDC Termination - 180 Degree - Front removable - Rugged snap-in design - Provides quick cable termination - Less intrusive access for adds, moves, and changes - Quick and easy - Category Performance Application: Mini Din/SVHS - Critical Size: 1 Unit - Product Type Accessory For Filter: Connector - Footprint: Series II - Dimensions, US: 1.90" W x 0.93" H x 1.03" D - Color: Fog White

Series II 2-Port 1 Mini-Din Connector provides quick cable termination.
1 Mini-Din Connector Features:
- 110 IDC Termination
- 180 Degree
- Front removable
- Rugged snap-in design
- Provides quick cable termination
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Category Performance Application: Mini Din/SVHS
- Critical Size: 1 Unit
- Product Type Accessory For Filter: Connector
- Footprint: Series II
- Dimensions, US: 1.90" W x 0.93" H x 1.03" D
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900225
Product Name Legrand - Ortronics Series II 2-Port 1 Mini-Din Connector
Unlock Full Specs
to access all available technical data

Similar Products