TelephoneStuff.com Legrand - Ortronics Series II Two Phono Jacks/Feed-through OR-60900212

Description
Series II Two Phono Jacks/Feed-through Module provides two feedthrough RCA/Phono jacks in a one unit footprint. Phono Jacks/Feed-through Features: - 180 Degree - RCA Feed-Through connectors - Front removable - Rugged snap-in design - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Dimensions, US: 1.90" W x 0.92" H x 0.59" D - Color: Fog White
Description
Series II Two Phono Jacks/Feed-through Module provides two feedthrough RCA/Phono jacks in a one unit footprint. Phono Jacks/Feed-through Features: - 180 Degree - RCA Feed-Through connectors - Front removable - Rugged snap-in design - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Dimensions, US: 1.90" W x 0.92" H x 0.59" D - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II Two Phono Jacks/Feed-through - OR-60900212 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II Two Phono Jacks/Feed-through
OR-60900212
Legrand - Ortronics Series II Two Phono Jacks/Feed-through OR-60900212
Series II Two Phono Jacks/Feed-through Module provides two feedthrough RCA/Phono jacks in a one unit footprint. Phono Jacks/Feed-through Features: - 180 Degree - RCA Feed-Through connectors - Front removable - Rugged snap-in design - Product Type Accessory: Connector - Number Of Ports: 2-Port - Critical Size: 1 unit - Dimensions, US: 1.90" W x 0.92" H x 0.59" D - Color: Fog White

Series II Two Phono Jacks/Feed-through Module provides two feedthrough RCA/Phono jacks in a one unit footprint.
Phono Jacks/Feed-through Features:
- 180 Degree
- RCA Feed-Through connectors
- Front removable
- Rugged snap-in design
- Product Type Accessory: Connector
- Number Of Ports: 2-Port
- Critical Size: 1 unit
- Dimensions, US: 1.90" W x 0.92" H x 0.59" D
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900212
Product Name Legrand - Ortronics Series II Two Phono Jacks/Feed-through
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194056 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details