TelephoneStuff.com Legrand - Ortronics Two Port, USOC (RJ25C) 45° OR-60900058

Description
Series II Module provides two RJ25, six-position jacks in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves changes - Quick and easy - Supports TIA/EIA 606 standard
Description
Series II Module provides two RJ25, six-position jacks in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves changes - Quick and easy - Supports TIA/EIA 606 standard

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Two Port, USOC (RJ25C) 45° - OR-60900058 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Two Port, USOC (RJ25C) 45°
OR-60900058
Legrand - Ortronics Two Port, USOC (RJ25C) 45° OR-60900058
Series II Module provides two RJ25, six-position jacks in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design - Linear 110 paired punch down - Front removable - Rugged snap-in design - Icon compatible - Protects cord connections - Faster than other termination methods - Less intrusive access for adds, moves changes - Quick and easy - Supports TIA/EIA 606 standard

Series II Module provides two RJ25, six-position jacks in a 45° angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices.
Features:
- Angled module design
- Linear 110 paired punch down
- Front removable
- Rugged snap-in design
- Icon compatible
- Protects cord connections
- Faster than other termination methods
- Less intrusive access for adds, moves changes
- Quick and easy
- Supports TIA/EIA 606 standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900058
Product Name Legrand - Ortronics Two Port, USOC (RJ25C) 45°
Unlock Full Specs
to access all available technical data

Similar Products