TelephoneStuff.com Legrand - Ortronics Series II One-Port, USOC (RJ25C), 45.. OR-60900056

Description
Series II Module provides a single RJ25, six-position jack in a 45 degree angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design protects cord connections - Linear 110 paired punch down faster than other termination methods - Front removable is less intrusive access for adds, moves changes - Rugged snap-in design is quick and easy - Icon compatible supports TIA/EIA 606 standard - High Impact Thermoplastic Series II Housing - Array of six linear modular contacts - Fog White color
Description
Series II Module provides a single RJ25, six-position jack in a 45 degree angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design protects cord connections - Linear 110 paired punch down faster than other termination methods - Front removable is less intrusive access for adds, moves changes - Rugged snap-in design is quick and easy - Icon compatible supports TIA/EIA 606 standard - High Impact Thermoplastic Series II Housing - Array of six linear modular contacts - Fog White color

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II One-Port, USOC (RJ25C), 45.. - OR-60900056 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II One-Port, USOC (RJ25C), 45..
OR-60900056
Legrand - Ortronics Series II One-Port, USOC (RJ25C), 45.. OR-60900056
Series II Module provides a single RJ25, six-position jack in a 45 degree angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Angled module design protects cord connections - Linear 110 paired punch down faster than other termination methods - Front removable is less intrusive access for adds, moves changes - Rugged snap-in design is quick and easy - Icon compatible supports TIA/EIA 606 standard - High Impact Thermoplastic Series II Housing - Array of six linear modular contacts - Fog White color

Series II Module provides a single RJ25, six-position jack in a 45 degree angled one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices.
Features:
- Angled module design protects cord connections
- Linear 110 paired punch down faster than other termination methods
- Front removable is less intrusive access for adds, moves changes
- Rugged snap-in design is quick and easy
- Icon compatible supports TIA/EIA 606 standard
- High Impact Thermoplastic Series II Housing
- Array of six linear modular contacts
- Fog White color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900056
Product Name Legrand - Ortronics Series II One-Port, USOC (RJ25C), 45..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862979 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-4-BG - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details