TelephoneStuff.com Legrand - Ortronics Two Port, USOC (RJ61X),180° OR-60900038

Description
Series II Module provides two RJ61X, eight-position USOC wired jacks in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard
Description
Series II Module provides two RJ61X, eight-position USOC wired jacks in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Two Port, USOC (RJ61X),180° - OR-60900038 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Two Port, USOC (RJ61X),180°
OR-60900038
Legrand - Ortronics Two Port, USOC (RJ61X),180° OR-60900038
Series II Module provides two RJ61X, eight-position USOC wired jacks in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - Linear 110 paired punch down - Faster than other termination methods - Front removable - Less intrusive access for adds, moves, changes - Rugged snap-in design - Quick and easy - Icon compatible - Supports TIA/EIA 606 standard

Series II Module provides two RJ61X, eight-position USOC wired jacks in a one unit footprint. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices.
Features:
- Linear 110 paired punch down
- Faster than other termination methods
- Front removable
- Less intrusive access for adds, moves, changes
- Rugged snap-in design
- Quick and easy
- Icon compatible
- Supports TIA/EIA 606 standard

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900038
Product Name Legrand - Ortronics Two Port, USOC (RJ61X),180°
Unlock Full Specs
to access all available technical data

Similar Products

Combination Wallplates - 80706-GY - Leviton Manufacturing
Specs
Type Blank Wall Plate; Toggle Switch Plate
Opening / Devices One
Material Thermoplastic Nylon
View Details
Single Receptacle Wall Plate, Three Gang - SS73W - Legrand
Specs
Type Single Receptacle
Opening / Devices Three
Material Steel
View Details