TelephoneStuff.com Legrand - Ortronics 1 F Connector F/F, 75 Ohm OR-60900017

Description
Series II Module provides a single F connector coupler F/F in a one unit footprint. Connector is 75 ohm and rated for 1 GHz performance. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - F Connector coupler F/F - Front removable - Rugged snap-in design - Quick connection for terminated CATV cables - Less intrusive access for adds, moves, and changes - Quick and easy - Dimensions: 0.92" H x 1.90" W x 0.59" D - Minimum Order Quantity is 10 Connectors
Description
Series II Module provides a single F connector coupler F/F in a one unit footprint. Connector is 75 ohm and rated for 1 GHz performance. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - F Connector coupler F/F - Front removable - Rugged snap-in design - Quick connection for terminated CATV cables - Less intrusive access for adds, moves, and changes - Quick and easy - Dimensions: 0.92" H x 1.90" W x 0.59" D - Minimum Order Quantity is 10 Connectors

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics 1 F Connector F/F, 75 Ohm - OR-60900017 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics 1 F Connector F/F, 75 Ohm
OR-60900017
Legrand - Ortronics 1 F Connector F/F, 75 Ohm OR-60900017
Series II Module provides a single F connector coupler F/F in a one unit footprint. Connector is 75 ohm and rated for 1 GHz performance. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices. Features: - F Connector coupler F/F - Front removable - Rugged snap-in design - Quick connection for terminated CATV cables - Less intrusive access for adds, moves, and changes - Quick and easy - Dimensions: 0.92" H x 1.90" W x 0.59" D - Minimum Order Quantity is 10 Connectors

Series II Module provides a single F connector coupler F/F in a one unit footprint. Connector is 75 ohm and rated for 1 GHz performance. Series II is a family of front removable snap-in modules that make moves, adds and changes easy and time saving. The rugged high strength construction of Series II makes it one of Ortronics most popular workstation choices.
Features:
- F Connector coupler F/F
- Front removable
- Rugged snap-in design
- Quick connection for terminated CATV cables
- Less intrusive access for adds, moves, and changes
- Quick and easy
- Dimensions: 0.92" H x 1.90" W x 0.59" D
- Minimum Order Quantity is 10 Connectors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-60900017
Product Name Legrand - Ortronics 1 F Connector F/F, 75 Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 62SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Stainless Wall Plate, One 0.5
Specs
Opening / Devices One
Material Stainless Steel
View Details