TelephoneStuff.com Legrand - Ortronics Series II MMO Side Panel with Two 1U.. OR-41200004

Description
Series II MMO Side Panel with Two 1U Openings provide a versatile multimedia workstation solution. Series II MMO Side Panel Features: - Part of the MMO Workstation family - Provides Two 1U Series II Openings - Field configurable - Supports up to four connector ports - Increases design and retrofit abilities - Material: MMO Multimedia Side Panel with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 6.05" W x 1.69" H - Product Type Accessory: Multimedia - Footprint: Series II
Description
Series II MMO Side Panel with Two 1U Openings provide a versatile multimedia workstation solution. Series II MMO Side Panel Features: - Part of the MMO Workstation family - Provides Two 1U Series II Openings - Field configurable - Supports up to four connector ports - Increases design and retrofit abilities - Material: MMO Multimedia Side Panel with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 6.05" W x 1.69" H - Product Type Accessory: Multimedia - Footprint: Series II

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Series II MMO Side Panel with Two 1U.. - OR-41200004 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Series II MMO Side Panel with Two 1U..
OR-41200004
Legrand - Ortronics Series II MMO Side Panel with Two 1U.. OR-41200004
Series II MMO Side Panel with Two 1U Openings provide a versatile multimedia workstation solution. Series II MMO Side Panel Features: - Part of the MMO Workstation family - Provides Two 1U Series II Openings - Field configurable - Supports up to four connector ports - Increases design and retrofit abilities - Material: MMO Multimedia Side Panel with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 6.05" W x 1.69" H - Product Type Accessory: Multimedia - Footprint: Series II

Series II MMO Side Panel with Two 1U Openings provide a versatile multimedia workstation solution.
Series II MMO Side Panel Features:
- Part of the MMO Workstation family
- Provides Two 1U Series II Openings
- Field configurable
- Supports up to four connector ports
- Increases design and retrofit abilities
- Material: MMO Multimedia Side Panel with High Impact Thermoplastic ABS 94V-0
- Dimensions, US: 6.05" W x 1.69" H
- Product Type Accessory: Multimedia
- Footprint: Series II

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-41200004
Product Name Legrand - Ortronics Series II MMO Side Panel with Two 1U..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3051U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Modular Jack - CON-1F-SC-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details