TelephoneStuff.com Legrand - Ortronics TracJack™ 4-Port Single Gang.. OR-40800019

Description
TracJack™ 4-Port Single Gang 106-Type Frame supports use with electrical delivery system. TracJack™ 106-Type Frame Features: - Matches duplex electrical outlet footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: 106 Frame - Dimensions, US: 1.75" W x 4.09" H x 0.45" D - Available Colors: Fog White, Black, Electrical Ivory, Cloud White, and Wiremold® Ivory
Description
TracJack™ 4-Port Single Gang 106-Type Frame supports use with electrical delivery system. TracJack™ 106-Type Frame Features: - Matches duplex electrical outlet footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: 106 Frame - Dimensions, US: 1.75" W x 4.09" H x 0.45" D - Available Colors: Fog White, Black, Electrical Ivory, Cloud White, and Wiremold® Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ 4-Port Single Gang.. - OR-40800019 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ 4-Port Single Gang..
OR-40800019
Legrand - Ortronics TracJack™ 4-Port Single Gang.. OR-40800019
TracJack™ 4-Port Single Gang 106-Type Frame supports use with electrical delivery system. TracJack™ 106-Type Frame Features: - Matches duplex electrical outlet footprint - Field configurable with TracJack™s - Supports TracJack™ footprint - Front load and access - Design or site flexibility for new or retrofit - Broad offering of connector options - Connector access without removing plate - Compatible with many environments - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Product Type Accessory: 106 Frame - Dimensions, US: 1.75" W x 4.09" H x 0.45" D - Available Colors: Fog White, Black, Electrical Ivory, Cloud White, and Wiremold® Ivory

TracJack™ 4-Port Single Gang 106-Type Frame supports use with electrical delivery system.
TracJack™ 106-Type Frame Features:
- Matches duplex electrical outlet footprint
- Field configurable with TracJack™s
- Supports TracJack™ footprint
- Front load and access
- Design or site flexibility for new or retrofit
- Broad offering of connector options
- Connector access without removing plate
- Compatible with many environments
- Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head
- Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0
- Product Type Accessory: 106 Frame
- Dimensions, US: 1.75" W x 4.09" H x 0.45" D
- Available Colors: Fog White, Black, Electrical Ivory, Cloud White, and Wiremold® Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40800019
Product Name Legrand - Ortronics TracJack™ 4-Port Single Gang..
Type Data Jack Wall Plate;  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products