TelephoneStuff.com Legrand - Ortronics Mini-Mod 2U Blank Module OR-40700083-00

Description
Mini-Mod 2U Blank Modules are available from Ortronics in Packages of 20 and are quick and easy to install. Mini-Mod Blank Module Features: - Snap-in design - Fills two unoccupied Mini-Mod openings - Holds space for future expansion - Material: Plastic Mini-Mod Blank with High Impact Thermoplastic ABS 94V-0 - Footprint: Mini-Mod - Color: Black - Sold as 2 Packages of 10 Modules
Description
Mini-Mod 2U Blank Modules are available from Ortronics in Packages of 20 and are quick and easy to install. Mini-Mod Blank Module Features: - Snap-in design - Fills two unoccupied Mini-Mod openings - Holds space for future expansion - Material: Plastic Mini-Mod Blank with High Impact Thermoplastic ABS 94V-0 - Footprint: Mini-Mod - Color: Black - Sold as 2 Packages of 10 Modules

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Mini-Mod 2U Blank Module - OR-40700083-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Mini-Mod 2U Blank Module
OR-40700083-00
Legrand - Ortronics Mini-Mod 2U Blank Module OR-40700083-00
Mini-Mod 2U Blank Modules are available from Ortronics in Packages of 20 and are quick and easy to install. Mini-Mod Blank Module Features: - Snap-in design - Fills two unoccupied Mini-Mod openings - Holds space for future expansion - Material: Plastic Mini-Mod Blank with High Impact Thermoplastic ABS 94V-0 - Footprint: Mini-Mod - Color: Black - Sold as 2 Packages of 10 Modules

Mini-Mod 2U Blank Modules are available from Ortronics in Packages of 20 and are quick and easy to install.
Mini-Mod Blank Module Features:
- Snap-in design
- Fills two unoccupied Mini-Mod openings
- Holds space for future expansion
- Material: Plastic Mini-Mod Blank with High Impact Thermoplastic ABS 94V-0
- Footprint: Mini-Mod
- Color: Black
- Sold as 2 Packages of 10 Modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40700083-00
Product Name Legrand - Ortronics Mini-Mod 2U Blank Module
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 7871290 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Standard Wall Plate - VWP-2R-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW262BR - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Brass
View Details