TelephoneStuff.com Legrand - Ortronics 1" Deep Furniture Bezel OR-40700073

Description
1" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Brings terminations out of cable channel - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 1" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in Package of 10
Description
1" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Brings terminations out of cable channel - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 1" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in Package of 10

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics 1" Deep Furniture Bezel - OR-40700073 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics 1" Deep Furniture Bezel
OR-40700073
Legrand - Ortronics 1" Deep Furniture Bezel OR-40700073
1" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Brings terminations out of cable channel - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 1" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in Package of 10

1" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools.
Furniture Bezel Features:
- Snap Mounts
- Houses up to three TracJacks with Model OR-42100009 Bezel
- Front access design
- High profile design
- Supports most popular furniture systems
- Individual jack option
- Connector access without removing plate
- Brings terminations out of cable channel
- Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0
- Dimensions, US: 3.18" W x 1.87" H x 1" D
- Footprint: TracJack
- Available Colors: Fog White and Black
- Sold in Package of 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40700073
Product Name Legrand - Ortronics 1" Deep Furniture Bezel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - CW-3-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details