TelephoneStuff.com Legrand - Ortronics 0.625" Deep Furniture Bezel.. OR-40700072

Description
0.625" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.625" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in a Package of 10
Description
0.625" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.625" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in a Package of 10

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics 0.625" Deep Furniture Bezel.. - OR-40700072 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics 0.625" Deep Furniture Bezel..
OR-40700072
Legrand - Ortronics 0.625" Deep Furniture Bezel.. OR-40700072
0.625" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools. Furniture Bezel Features: - Snap Mounts - Houses up to three TracJacks with Model OR-42100009 Bezel - Front access design - High profile design - Supports most popular furniture systems - Individual jack option - Connector access without removing plate - Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0 - Dimensions, US: 3.18" W x 1.87" H x 0.625" D - Footprint: TracJack - Available Colors: Fog White and Black - Sold in a Package of 10

0.625" Deep Furniture Bezel specifically fits a TIA 569 recognized Furniture Opening and is quick and easy to install without tools.
Furniture Bezel Features:
- Snap Mounts
- Houses up to three TracJacks with Model OR-42100009 Bezel
- Front access design
- High profile design
- Supports most popular furniture systems
- Individual jack option
- Connector access without removing plate
- Material: Plastic TracJack™ Mounting Frame with High Impact Thermoplastic ABS 94V-0
- Dimensions, US: 3.18" W x 1.87" H x 0.625" D
- Footprint: TracJack
- Available Colors: Fog White and Black
- Sold in a Package of 10

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40700072
Product Name Legrand - Ortronics 0.625" Deep Furniture Bezel..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SC-1-HT - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details