TracJack™ Six-Port Dual Gang Plastic Faceplate has a low profile design that blends with most environments.
Six-Port Faceplate Features:
- Recessed label fields
- Easily accepts snap-in TracJack™s
- Front-load module approach
- Textured finish
- Oval mounting holes
- Supports TIA/EIA 606 standard
- Easily field configured
- Improves access for future work
- Hides future scuffs
- Assists proper alignment
- Mounting Hardware Included: 4 x #6-32*25 mm Screw with Binding Head
- Material: High Impact Thermoplastic 94V-0 ABS/PC/BLEND
- Footprint: TracJack™
- Dimensions, US: 4.5" W x 4.5" H x 0.3" D
- Actual Number of Ports: 12
- Available in Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory Colors
- Available in Packages of 2, 5, and 10 Plates
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | OR-40300555 |
| Product Name | Legrand - Ortronics TracJack™ Six-Port Dual Gang.. |
| Type | Data Jack Wall Plate |