TelephoneStuff.com Legrand - Ortronics TracJack™ Eight-Port Dual Gang.. OR-40300554

Description
TracJack™ Eight-Port Dual Gang Plastic Faceplate has a low profile design that blends with most environments. Eight-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured finish - Oval mounting holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists proper alignment - Mounting Hardware Included: 4 x #6-32*25 mm Screw with Binding Head - Material: High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions, US: 4.5" W x 4.5" H x 0.3" D - Available in Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory Colors
Description
TracJack™ Eight-Port Dual Gang Plastic Faceplate has a low profile design that blends with most environments. Eight-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured finish - Oval mounting holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists proper alignment - Mounting Hardware Included: 4 x #6-32*25 mm Screw with Binding Head - Material: High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions, US: 4.5" W x 4.5" H x 0.3" D - Available in Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory Colors

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ Eight-Port Dual Gang.. - OR-40300554 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ Eight-Port Dual Gang..
OR-40300554
Legrand - Ortronics TracJack™ Eight-Port Dual Gang.. OR-40300554
TracJack™ Eight-Port Dual Gang Plastic Faceplate has a low profile design that blends with most environments. Eight-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured finish - Oval mounting holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists proper alignment - Mounting Hardware Included: 4 x #6-32*25 mm Screw with Binding Head - Material: High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions, US: 4.5" W x 4.5" H x 0.3" D - Available in Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory Colors

TracJack™ Eight-Port Dual Gang Plastic Faceplate has a low profile design that blends with most environments.
Eight-Port Faceplate Features:
- Recessed label fields
- Easily accepts snap-in TracJack™s (Footprint)
- Front-load module approach
- Textured finish
- Oval mounting holes
- Supports TIA/EIA 606 standard
- Easily field configured
- Improves access for future work
- Hides future scuffs
- Assists proper alignment
- Mounting Hardware Included: 4 x #6-32*25 mm Screw with Binding Head
- Material: High Impact Thermoplastic 94V-0 ABS/PC/BLEND
- Dimensions, US: 4.5" W x 4.5" H x 0.3" D
- Available in Fog White, Electrical Ivory, Cloud White, and Wiremold® Ivory Colors

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40300554
Product Name Legrand - Ortronics TracJack™ Eight-Port Dual Gang..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Standard Wall Plate - SC-3-HT - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details
Combination Wall Plate, 1 Toggle Switch & 2 Duplex - SB182PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details