TracJack™ 4-Port Single Gang Plastic Faceplate has a low profile design that blends with most environments.
4-Port Faceplate Features:
- Recessed label fields
- Easily accepts snap-in TracJack™s (Footprint)
- Front-load module approach
- Textured Finish
- Oval Mounting Holes
- Supports TIA/EIA 606 standard
- Easily field configured
- Improves access for future work
- Hides future scuffs
- Assists Proper Alignment
- Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head
- Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0 ABS/PC/BLEND
- Dimensions, US: 2.75" W x 4.5" H x 0.3" D
- Available Colors: Fog White, Black, Electrical Ivory, Cloud White, Wiremold® Ivory
| TelephoneStuff.com | |
|---|---|
| Product Category | Wallplates |
| Product Number | OR-40300546 |
| Product Name | Legrand - Ortronics TracJack™ 4-Port Single Gang.. |
| Type | Data Jack Wall Plate |