TelephoneStuff.com Legrand - Ortronics TracJack™ 6-Port Single Gang.. OR-40300545

Description
TracJack™ 6-Port Single Gang Plastic Faceplate has a low profile design that blends with most environments. 6-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured Finish - Oval Mounting Holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions: 2.75" W x 4.5" H x 0.3" D
Description
TracJack™ 6-Port Single Gang Plastic Faceplate has a low profile design that blends with most environments. 6-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured Finish - Oval Mounting Holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions: 2.75" W x 4.5" H x 0.3" D

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ 6-Port Single Gang.. - OR-40300545 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ 6-Port Single Gang..
OR-40300545
Legrand - Ortronics TracJack™ 6-Port Single Gang.. OR-40300545
TracJack™ 6-Port Single Gang Plastic Faceplate has a low profile design that blends with most environments. 6-Port Faceplate Features: - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Textured Finish - Oval Mounting Holes - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Hides future scuffs - Assists Proper Alignment - Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head - Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0 ABS/PC/BLEND - Dimensions: 2.75" W x 4.5" H x 0.3" D

TracJack™ 6-Port Single Gang Plastic Faceplate has a low profile design that blends with most environments.
6-Port Faceplate Features:
- Recessed label fields
- Easily accepts snap-in TracJack™s (Footprint)
- Front-load module approach
- Textured Finish
- Oval Mounting Holes
- Supports TIA/EIA 606 standard
- Easily field configured
- Improves access for future work
- Hides future scuffs
- Assists Proper Alignment
- Mounting Hardware Included: 2 x #6-32*25 mm Screw with Binding Head
- Material: Plastic TracJack™ Faceplate with High Impact Thermoplastic 94V-0 ABS/PC/BLEND
- Dimensions: 2.75" W x 4.5" H x 0.3" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40300545
Product Name Legrand - Ortronics TracJack™ 6-Port Single Gang..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691901 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
Standard Wall Plate - SC-1-TP - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Plastic
View Details