TelephoneStuff.com Legrand - Ortronics TracJack™ 4-Port Single Gang.. OR-40300456

Description
TracJack™ 4-Port Single Gang Stainless Faceplate has a low profile design that blends with most environments. 4-Port Faceplate Features: - Stainless Steel Construction - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Addresses special applications - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Mounting Hardware Included: 2 x #6-32 Oval Slot Screw 304 Stainless Steel - Material: Stainless Steel TracJack™ Faceplate with Brushed Stainless Steel - Dimensions, US: 2.75" W x 4.5" H x 0.15" D
Description
TracJack™ 4-Port Single Gang Stainless Faceplate has a low profile design that blends with most environments. 4-Port Faceplate Features: - Stainless Steel Construction - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Addresses special applications - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Mounting Hardware Included: 2 x #6-32 Oval Slot Screw 304 Stainless Steel - Material: Stainless Steel TracJack™ Faceplate with Brushed Stainless Steel - Dimensions, US: 2.75" W x 4.5" H x 0.15" D

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics TracJack™ 4-Port Single Gang.. - OR-40300456 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics TracJack™ 4-Port Single Gang..
OR-40300456
Legrand - Ortronics TracJack™ 4-Port Single Gang.. OR-40300456
TracJack™ 4-Port Single Gang Stainless Faceplate has a low profile design that blends with most environments. 4-Port Faceplate Features: - Stainless Steel Construction - Recessed label fields - Easily accepts snap-in TracJack™s (Footprint) - Front-load module approach - Addresses special applications - Supports TIA/EIA 606 standard - Easily field configured - Improves access for future work - Mounting Hardware Included: 2 x #6-32 Oval Slot Screw 304 Stainless Steel - Material: Stainless Steel TracJack™ Faceplate with Brushed Stainless Steel - Dimensions, US: 2.75" W x 4.5" H x 0.15" D

TracJack™ 4-Port Single Gang Stainless Faceplate has a low profile design that blends with most environments.
4-Port Faceplate Features:
- Stainless Steel Construction
- Recessed label fields
- Easily accepts snap-in TracJack™s (Footprint)
- Front-load module approach
- Addresses special applications
- Supports TIA/EIA 606 standard
- Easily field configured
- Improves access for future work
- Mounting Hardware Included: 2 x #6-32 Oval Slot Screw 304 Stainless Steel
- Material: Stainless Steel TracJack™ Faceplate with Brushed Stainless Steel
- Dimensions, US: 2.75" W x 4.5" H x 0.15" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OR-40300456
Product Name Legrand - Ortronics TracJack™ 4-Port Single Gang..
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Modular Jack - CON-1C-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details