TelephoneStuff.com Hubbell Multimedia Plate, 10 Port OFPPL

Description
The OFPPL multimedia housing accommodates 3 SC duplex or 6 ST-style or 3 LC Quad adapters. In addition, there are 4 keystone openings for Jacks or Audio/Video connectors. Hubbell Multimedia Plate Features: - Low-profile multimedia housing - Work area label field - 3 bracket locations - Supports up to 4 copper and 6 fiber connectors - Accepts XCELERATOR jacks or Audio/Video connectors - Compatible with UTP, STP, coax and fiber - Fiber storage drum to protect bend radius of fiber - Downward positioning of connectors to protect connections - Durable yet attractive housing - UL 94V-0 rated flame retardant thermoplastic - Color: Office White - Dimensions: 6.5”H x 5.5”W x 1.25”D
Description
The OFPPL multimedia housing accommodates 3 SC duplex or 6 ST-style or 3 LC Quad adapters. In addition, there are 4 keystone openings for Jacks or Audio/Video connectors. Hubbell Multimedia Plate Features: - Low-profile multimedia housing - Work area label field - 3 bracket locations - Supports up to 4 copper and 6 fiber connectors - Accepts XCELERATOR jacks or Audio/Video connectors - Compatible with UTP, STP, coax and fiber - Fiber storage drum to protect bend radius of fiber - Downward positioning of connectors to protect connections - Durable yet attractive housing - UL 94V-0 rated flame retardant thermoplastic - Color: Office White - Dimensions: 6.5”H x 5.5”W x 1.25”D

Suppliers

Company
Product
Description
Supplier Links
Hubbell Multimedia Plate, 10 Port - OFPPL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Multimedia Plate, 10 Port
OFPPL
Hubbell Multimedia Plate, 10 Port OFPPL
The OFPPL multimedia housing accommodates 3 SC duplex or 6 ST-style or 3 LC Quad adapters. In addition, there are 4 keystone openings for Jacks or Audio/Video connectors. Hubbell Multimedia Plate Features: - Low-profile multimedia housing - Work area label field - 3 bracket locations - Supports up to 4 copper and 6 fiber connectors - Accepts XCELERATOR jacks or Audio/Video connectors - Compatible with UTP, STP, coax and fiber - Fiber storage drum to protect bend radius of fiber - Downward positioning of connectors to protect connections - Durable yet attractive housing - UL 94V-0 rated flame retardant thermoplastic - Color: Office White - Dimensions: 6.5”H x 5.5”W x 1.25”D

The OFPPL multimedia housing accommodates 3 SC duplex or 6 ST-style or 3 LC Quad adapters. In addition, there are 4 keystone openings for Jacks or Audio/Video connectors.
Hubbell Multimedia Plate Features:
- Low-profile multimedia housing
- Work area label field
- 3 bracket locations
- Supports up to 4 copper and 6 fiber connectors
- Accepts XCELERATOR jacks or Audio/Video connectors
- Compatible with UTP, STP, coax and fiber
- Fiber storage drum to protect bend radius of fiber
- Downward positioning of connectors to protect connections
- Durable yet attractive housing
- UL 94V-0 rated flame retardant thermoplastic
- Color: Office White
- Dimensions: 6.5”H x 5.5”W x 1.25”D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number OFPPL
Product Name Hubbell Multimedia Plate, 10 Port
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Standard Wall Plate - VWP-4-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP264MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Mahogany
View Details