TelephoneStuff.com Hubbell Rear-Loading Multimedia Wall Plate NSP11AL

Description
Rear-Loading Multimedia Wall Plate provide a sleek, secure installation serving all single and double-gang multimedia applications. Features: - Designed to flush mount with box eliminator - Durable construction - Complemented by a broad range of voice/data/video connectors - Provides rear loading, snap in, flush mounting of Hubbell jacks and AV keystone connectors - Individual port configurations allow specification flexibility - Supplied with paper labels, clear screw covers, and color-matched screw covers - Mounts to standard NEMA openings and boxes - Compatible with Hubbell labeling system - UL 94V-0 rated flame-retardant material - UL listed - RoHS Compliant - Available Gang Options: - Single - Double - Available Number of Port: - Single - 2 - 3 - 4 - 6 - Available Colors: - Almond - Black - Electric Ivory - Gray - Light Almond - Office White - White
Description
Rear-Loading Multimedia Wall Plate provide a sleek, secure installation serving all single and double-gang multimedia applications. Features: - Designed to flush mount with box eliminator - Durable construction - Complemented by a broad range of voice/data/video connectors - Provides rear loading, snap in, flush mounting of Hubbell jacks and AV keystone connectors - Individual port configurations allow specification flexibility - Supplied with paper labels, clear screw covers, and color-matched screw covers - Mounts to standard NEMA openings and boxes - Compatible with Hubbell labeling system - UL 94V-0 rated flame-retardant material - UL listed - RoHS Compliant - Available Gang Options: - Single - Double - Available Number of Port: - Single - 2 - 3 - 4 - 6 - Available Colors: - Almond - Black - Electric Ivory - Gray - Light Almond - Office White - White

Suppliers

Company
Product
Description
Supplier Links
Hubbell Rear-Loading Multimedia Wall Plate - NSP11AL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Rear-Loading Multimedia Wall Plate
NSP11AL
Hubbell Rear-Loading Multimedia Wall Plate NSP11AL
Rear-Loading Multimedia Wall Plate provide a sleek, secure installation serving all single and double-gang multimedia applications. Features: - Designed to flush mount with box eliminator - Durable construction - Complemented by a broad range of voice/data/video connectors - Provides rear loading, snap in, flush mounting of Hubbell jacks and AV keystone connectors - Individual port configurations allow specification flexibility - Supplied with paper labels, clear screw covers, and color-matched screw covers - Mounts to standard NEMA openings and boxes - Compatible with Hubbell labeling system - UL 94V-0 rated flame-retardant material - UL listed - RoHS Compliant - Available Gang Options: - Single - Double - Available Number of Port: - Single - 2 - 3 - 4 - 6 - Available Colors: - Almond - Black - Electric Ivory - Gray - Light Almond - Office White - White

Rear-Loading Multimedia Wall Plate provide a sleek, secure installation serving all single and double-gang multimedia applications.
Features:
- Designed to flush mount with box eliminator
- Durable construction
- Complemented by a broad range of voice/data/video connectors
- Provides rear loading, snap in, flush mounting of Hubbell jacks and AV keystone connectors
- Individual port configurations allow specification flexibility
- Supplied with paper labels, clear screw covers, and color-matched screw covers
- Mounts to standard NEMA openings and boxes
- Compatible with Hubbell labeling system
- UL 94V-0 rated flame-retardant material
- UL listed
- RoHS Compliant
- Available Gang Options:
- Single
- Double
- Available Number of Port:
- Single
- 2
- 3
- 4
- 6
- Available Colors:
- Almond
- Black
- Electric Ivory
- Gray
- Light Almond
- Office White
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number NSP11AL
Product Name Hubbell Rear-Loading Multimedia Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
Standard Wall Plate - CW-2-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details